JFET-Input Low Power High Drive Dual Operational Amplifier 8-CDIP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | TLE2062AMJGB |
| Product Name | TLE2062AM JFET-Input Low Power High Drive Dual Operational Amplifier |
| Supply Voltage (VS) | 7 to 36 volts |
| VOS | 2 millivolts |
| Quiescent Current (IQ) | 354 microamps |
| CMRR | 65 dB |
| GBW | 1.8 MHz |