JFET-Input Low Power High Drive Dual Operational Amplifier 8-SOIC -55 to 125
J-FET Amplifier 2 Circuit 8-SOIC
Operational Amplifier, 2 Func, 2000uV Offset-Max, BIFET, PDSO8
Dual Op Amp, 1.8MHz BW, JFET Input, 8-SOIC Product overview: TLE2062AMD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.8MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.8MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2062AMD can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1269300-TLE2062AMD
Series: Excalibur
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Mounting: SMD
Amplifier Type: J-FET
Current - Input Bias: 4pA
Voltage - Input Offset: 800μV
Family Name: TLE2062A
Categories: Integrated Circuits (ICs)
Operating Supply Current: 625μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Output Current per Channel: 80mA
SR - Slew Rate: 3.4 V/μs
GBP - Gain Bandwidth Product: 2MHz
Dual Supply Voltage (±): 7 V ~ 36 V, ±3.5 V ~ 18 V
Alternative Parts (Cross-Reference): TL072ACD; LS204CD; TL062CDT;
Introduction Date: December 06, 1998
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
IC OPAMP JFET 2 CIRCUIT 8SOIC
IC OPAMP JFET 2 CIRCUIT 8SOIC
J-FET Amplifier 2 Circuit 8-SOIC
Operational Amplifiers - Op Amps Dual Low Power
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2062AMD | 296-10399-5-ND | TLE2062AMD | 687-TLE2062AMD | 1269300-TLE2062AMD | TLE2062AMD | TLE2062AMD | TLE2062AMD | TLE2062AMD |
| Product Name | TLE2062AM JFET-Input Low Power High Drive Dual Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Dual 1.8MHz SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2062AMD | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 7 to 36 volts | 18 volts | 7 volts | 7 volts | |||||
| VOS | 2 millivolts | 0.8000 millivolts | 0.8000 millivolts | 0.8000 millivolts | |||||
| Quiescent Current (IQ) | 354 microamps | ||||||||
| CMRR | 65 dB |