Excalibur JFET-Input High-Output-Drive uPower Dual Operational Amplifier 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1269299-TLE2062ACD
Packaging: Tube
Mounting Style: SMD
Supply Current: 625μA
Amplifier Type: J-FET
Slew Rate: 3.4V/μs
Gain Bandwidth Product: 2MHz
Current - Input Bias: 4pA
Voltage - Input Offset: 800μV
Current - Output / Channel: 80mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Sensing & Instrumentation
Family Part Number: TLE2062A
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 7V ~ 36V, ±3.5V ~ 18V
Dual Op Amp, 1.8MHz BW, 80mA Out, 18V, 625uA, BIFET, 2-Ch, SOIC Product overview: TLE2062ACD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.8MHz, 80mA, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.8MHz, 80mA, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2062ACD can be used for catalog matching and distributor lookup.
J-FET Amplifier 2 Circuit 8-SOIC
J-FET Amplifier 2 Circuit 8-SOIC
IC OPAMP JFET 2 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps Dual Low Power
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2062ACD | 1269299-TLE2062ACD | 687-TLE2062ACD | 296-10396-5-ND | TLE2062ACD | TLE2062ACD | TLE2062ACD |
| Product Name | TLE2062A Excalibur JFET-Input High-Output-Drive uPower Dual Operational Amplifier | Electronic Wholesale - TLE2062ACD | Dual 1.8MHz 80mA 18V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps |
| Standards | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 7 to 36 volts | 18 volts | 7 volts | ||||
| VOS | 4 millivolts | 0.8000 millivolts | |||||
| Quiescent Current (IQ) | 310 microamps | ||||||
| CMRR | 65 dB |