JFET-Input Low Power High Drive Single Operational Amplifier 8-CDIP -55 to 125
Operational Amplifier, 1 Func, 3000uV Offset-Max, BIFET, CDIP8
Manufacturer: Texas Instruments
Win Source Part Number: 1269297-TLE2061MJGB
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
JFET-Input Low Power High Drive Single Operational Amplifier 8-CDIP -55 to 125 Product overview: TLE2061MJGB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2061MJGB can be used for catalog matching and distributor lookup.
MILITARY-GRADE, SINGLE, 36-V, 2-
J-FET Amplifier 1 Circuit 8-CDIP
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2061MJGB | TLE2061MJGB | 1269297-TLE2061MJGB | 687-TLE2061MJGB | TLE2061MJGB | TLE2061MJGB |
| Product Name | TLE2061M JFET-Input Low Power High Drive Single Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2061MJGB | Low-Power Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Supply Voltage (VS) | 7 to 36 volts | 7 volts | ||||
| VOS | 3 millivolts | 0.6000 millivolts | ||||
| Quiescent Current (IQ) | 350 microamps | |||||
| CMRR | 65 dB | |||||
| GBW | 2 MHz | 2 MHz |