JFET-Input Low Power High Drive Single Operational Amplifier 8-CDIP -55 to 125
JFET-Input Low Power High Drive Single Operational Amplifier 8-CDIP -55 to 125 Product overview: TLE2061BMJGB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2061BMJGB can be used for catalog matching and distributor lookup.
Operational Amplifier, 1 Func, 500uV Offset-Max, BIFET, CDIP8
Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Linear Amplifiers Instrumentation, OP Amps, Buffer Amps
Package: Bulk
Product Status: Active
Amplifier Type: J-FET
Slew Rate: 3.4V/µs
Gain Bandwidth Product: 2 MHz
Current - Input Bias: 4 pA
Voltage - Input Offset: 300 µV
MILITARY-GRADE, SINGLE, 36-V, 2-
J-FET Amplifier 1 Circuit 8-CDIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2061BMJGB | 687-TLE2061BMJGB | TLE2061BMJGB | TLE2061BMJGB | TLE2061BMJGB | |
| Product Name | TLE2061BM JFET-Input Low Power High Drive Single Operational Amplifier | Low-Power Operational Amplifier IC | Integrated Circuits (ICs) Linear Amplifiers Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Slew Rate | 3.4 V/µs | 3.4 V/µs | 3.40E-6 V/µs | 3.4 V/µs | ||
| Bandwidth | 1.8 MHz | 2 MHz | ||||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | ||||
| Package Type | Rail/Tube | DIP; CDIP; CDIP8 | Through Hole | DIP; CDIP; 8-CDIP (0.300\", 7.62mm) | ||
| Life Cycle Stage | Active | Active | Active |