Texas Instruments TLE2061AM Excalibur JFET-Input Low Power High Drive Single Operational Amplifier TLE2061AMFKB

Description
Excalibur JFET-Input Low Power High Drive Single Operational Amplifier 20-LCCC -55 to 125
Request a Quote Datasheet
Description
Excalibur JFET-Input Low Power High Drive Single Operational Amplifier 20-LCCC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLE2061AM Excalibur JFET-Input Low Power High Drive Single Operational Amplifier - TLE2061AMFKB - Texas Instruments
Dallas, TX, United States
TLE2061AM Excalibur JFET-Input Low Power High Drive Single Operational Amplifier
TLE2061AMFKB
TLE2061AM Excalibur JFET-Input Low Power High Drive Single Operational Amplifier TLE2061AMFKB
Excalibur JFET-Input Low Power High Drive Single Operational Amplifier 20-LCCC -55 to 125

Excalibur JFET-Input Low Power High Drive Single Operational Amplifier 20-LCCC -55 to 125

Buy Now Datasheet
Electronic Wholesale - TLE2061AMFKB - 1269288-TLE2061AMFKB - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - TLE2061AMFKB
1269288-TLE2061AMFKB
Electronic Wholesale - TLE2061AMFKB 1269288-TLE2061AMFKB
Manufacturer: Texas Instruments Win Source Part Number: 1269288-TLE2061AMFKB Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1269288-TLE2061AMFKB
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLE2061AMFKB
Integrated Circuits (ICs) - Linear - Amplifiers TLE2061AMFKB
MILITARY-GRADE, SINGLE, 36-V, 2-

MILITARY-GRADE, SINGLE, 36-V, 2-

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers
Product Number TLE2061AMFKB 1269288-TLE2061AMFKB TLE2061AMFKB
Product Name TLE2061AM Excalibur JFET-Input Low Power High Drive Single Operational Amplifier Electronic Wholesale - TLE2061AMFKB Integrated Circuits (ICs) - Linear - Amplifiers
Supply Voltage (VS) 7 to 36 volts 7 volts
VOS 1.5 millivolts
Quiescent Current (IQ) 350 microamps
CMRR 65 dB
GBW 2 MHz
Unlock Full Specs
to access all available technical data

Similar Products

TLC2252M Rail-To-Rail uPower Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9564001QPA - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 1.5 millivolts
Quiescent Current (IQ) 62.5 microamps
View Details
TLV2262M Low Voltage Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9550401Q2A - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 16 volts
VOS 2.5 millivolts
Quiescent Current (IQ) 250 microamps
View Details
TLE2144M High Speed High Drive Precision Quad Operational Amplifier - 5962-9321605QCA - Texas Instruments
Specs
VOS 3.8 millivolts
GBW 5.8 MHz
Slew Rate 45 V/µs
View Details
4 suppliers
LMC6484QML CMOS Quad Rail to Rail Input and Output Operational Amplifier - 5962-9453402MCA - Texas Instruments
Specs
Supply Voltage (VS) 3 to 15.5 volts
VOS 3 millivolts
Quiescent Current (IQ) 700 microamps
View Details