Texas Instruments Industrial 1.3MHz SOIC Operational Amplifier IC TLE2061AIDR

Description
Op Amp, 1.3MHz BW, 3.9mV Offset, 8-Pin SOIC, Industrial Product overview: TLE2061AIDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 1.3MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Industrial, 1.3MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2061AIDR can be used for catalog matching and distributor lookup.
Request a Quote
Description
Op Amp, 1.3MHz BW, 3.9mV Offset, 8-Pin SOIC, Industrial Product overview: TLE2061AIDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 1.3MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Industrial, 1.3MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2061AIDR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Industrial 1.3MHz SOIC Operational Amplifier IC - 687-TLE2061AIDR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Industrial 1.3MHz SOIC Operational Amplifier IC
687-TLE2061AIDR
Industrial 1.3MHz SOIC Operational Amplifier IC 687-TLE2061AIDR
Op Amp, 1.3MHz BW, 3.9mV Offset, 8-Pin SOIC, Industrial Product overview: TLE2061AIDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 1.3MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Industrial, 1.3MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2061AIDR can be used for catalog matching and distributor lookup.

Op Amp, 1.3MHz BW, 3.9mV Offset, 8-Pin SOIC, Industrial Product overview: TLE2061AIDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 1.3MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Industrial, 1.3MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2061AIDR can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 217864-TLE2061AIDR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
217864-TLE2061AIDR
Integrated Circuits(ICs) 217864-TLE2061AIDR
Manufacturer: Texas Instruments Win Source Part Number: 217864-TLE2061AIDR Category: Integrated Circuits(ICs) Family: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 217864-TLE2061AIDR
Category: Integrated Circuits(ICs)
Family: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Amplifier and Comparator Chips
Product Number 687-TLE2061AIDR 217864-TLE2061AIDR
Product Name Industrial 1.3MHz SOIC Operational Amplifier IC Integrated Circuits(ICs)
Operating Temperature -40 C (-40 F)
Unlock Full Specs
to access all available technical data