The TLE2037CDR is a low-noise, high-speed precision operational amplifier from Texas Instruments, designed for applications requiring both high DC precision and AC performance. It features a typical unity-gain bandwidth of 15 MHz and a slew rate of -7.5 V/Oºs. The amplifier exhibits low noise characteristics, with voltage noise specifications of 3.3 nV/,àöHz at 10 Hz and 2.5 nV/,àöHz at 1 kHz. The maximum offset voltage is 25 OºV, with a common-mode rejection ratio of 131 dB and a supply voltage rejection ratio of 144 dB, making it suitable for precision applications. The TLE2037CDR is available in an 8-pin small-outline package, facilitating integration into high-density systems. It is characterized for operation within a temperature range of 0°C to 70°C. For optimal performance, it is recommended to operate the amplifier with a closed-loop gain of 5 or greater to ensure stability. This operational amplifier is ideal for engineers looking to upgrade systems that currently utilize lower-precision devices.
Low-Noise High-Speed Precision Decomp. Operational Amplifier 8-SOIC
50MHz Op Amp, 100uV Vos, 7.5V/µs SR, 1-Ch, 8-SOIC Product overview: TLE2037CDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 7.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 50MHz, 7.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2037CDR can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1108532-TLE2037CDR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 7.5 V/μs
Current - Input Bias: 15nA
Voltage - Input Offset: 20μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 8 V to 38 V, ±4 V to 19 V
Operating Supply Current: 3.8mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 50MHz
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Operational Amplifier, 1 Func, 100uV Offset-Max, BIPolar, PDSO8
IC OPAMP GP 1 CIRCUIT 8SOIC
Precision Amplifiers Low-Noise High-Speed Precision Decomp.
General Purpose Amplifier 1 Circuit 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2037CDR | 687-TLE2037CDR | TLE2037CDR-ND | 1108532-TLE2037CDR | TLE2037CDR | TLE2037CDR | TLE2037CDR | TLE2037CDR | TLE2037CDR |
| Product Name | TLE2037 Low-Noise High-Speed Precision Decomp. Operational Amplifier | 50MHz 7.5V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2037CDR | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 8 to 38 volts | 4 to 19 volts | 8 to 38 volts | ||||||
| Quiescent Current (IQ) | 5300 microamps | ||||||||
| GBW | 50 MHz | 50 MHz | 50 MHz | ||||||
| Slew Rate | 7.5 V/µs | 7.5 V/µs | 7.5 V/µs | 7.5 V/µs | 7.5 V/µs |