Texas Instruments TLE2037A-Q1 Automotive Catalog Excalibur Low-Noise High-Speed Precision Operational Amplifiers TLE2037AQDRQ1

Description
Automotive Catalog Excalibur Low-Noise High-Speed Precision Operational Amplifiers 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog Excalibur Low-Noise High-Speed Precision Operational Amplifiers 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLE2037A-Q1 Automotive Catalog Excalibur Low-Noise High-Speed Precision Operational Amplifiers - TLE2037AQDRQ1 - Texas Instruments
Dallas, TX, United States
TLE2037A-Q1 Automotive Catalog Excalibur Low-Noise High-Speed Precision Operational Amplifiers
TLE2037AQDRQ1
TLE2037A-Q1 Automotive Catalog Excalibur Low-Noise High-Speed Precision Operational Amplifiers TLE2037AQDRQ1
Automotive Catalog Excalibur Low-Noise High-Speed Precision Operational Amplifiers 8-SOIC -40 to 125

Automotive Catalog Excalibur Low-Noise High-Speed Precision Operational Amplifiers 8-SOIC -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-42123-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-42123-2-ND
Instrumentation, Op Amps, Buffer Amps 296-42123-2-ND
General Purpose Amplifier 1 Circuit 8-SOIC

General Purpose Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2037AQDRQ1 - 1269279-TLE2037AQDRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2037AQDRQ1
1269279-TLE2037AQDRQ1
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2037AQDRQ1 1269279-TLE2037AQDRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1269279-TLE2037AQDRQ 1 Series: Automotive, AEC-Q100, Excalibur Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Amplifier Type: General Current - Input Bias: 15nA Voltage - Input Offset: 10μV Family Name: TLE2037A-Q1 Categories: Integrated Circuits (ICs) Operating Supply Current: 3.8mA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Output Current per Channel: 50mA SR - Slew Rate: 7.5 V/μs GBP - Gain Bandwidth Product: 50MHz Dual Supply Voltage (±): 8 V ~ 38 V, ±4 V ~ 19 V Alternative Parts (Cross-Reference): MAX400CSA+; MAX400CSA; LT1360CS8; Introduction Date: March 19, 2010 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1269279-TLE2037AQDRQ1
Series: Automotive, AEC-Q100, Excalibur
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 15nA
Voltage - Input Offset: 10μV
Family Name: TLE2037A-Q1
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3.8mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Output Current per Channel: 50mA
SR - Slew Rate: 7.5 V/μs
GBP - Gain Bandwidth Product: 50MHz
Dual Supply Voltage (±): 8 V ~ 38 V, ±4 V ~ 19 V
Alternative Parts (Cross-Reference): MAX400CSA+; MAX400CSA; LT1360CS8;
Introduction Date: March 19, 2010
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - TLE2037AQDRQ1 - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 25uV Offset-Max, BIPolar, PDSO8

Operational Amplifier, 1 Func, 25uV Offset-Max, BIPolar, PDSO8

Supplier's Site Datasheet
Singapore, Singapore
50MHz SOIC Operational Amplifier IC
687-TLE2037AQDRQ1
50MHz SOIC Operational Amplifier IC 687-TLE2037AQDRQ1
Low-Noise Precision Op Amp, 50MHz BW, 10uV Vos, 1-Ch, 8-SOIC Product overview: TLE2037AQDRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 50MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2037AQDRQ1 can be used for catalog matching and distributor lookup.

Low-Noise Precision Op Amp, 50MHz BW, 10uV Vos, 1-Ch, 8-SOIC Product overview: TLE2037AQDRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 50MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2037AQDRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLE2037AQDRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLE2037AQDRQ1
Instrumentation, OP Amps, Buffer Amps TLE2037AQDRQ1
General Purpose Amplifier 1 Circuit 8-SOIC

General Purpose Amplifier 1 Circuit 8-SOIC

Buy Now
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
TLE2037AQDRQ1
High Speed Operational Amplifiers TLE2037AQDRQ1
High Speed Operational Amplifiers Excalbur LoNoise Hi Spd Precision OpAmps

High Speed Operational Amplifiers Excalbur LoNoise Hi Spd Precision OpAmps

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLE2037AQDRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLE2037AQDRQ1
Integrated Circuits (ICs) - Linear - Amplifiers TLE2037AQDRQ1
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2037AQDRQ1 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLE2037AQDRQ1
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLE2037AQDRQ1
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLE2037AQDRQ1 296-42123-2-ND 1269279-TLE2037AQDRQ1 TLE2037AQDRQ1 687-TLE2037AQDRQ1 TLE2037AQDRQ1 TLE2037AQDRQ1 TLE2037AQDRQ1 TLE2037AQDRQ1
Product Name TLE2037A-Q1 Automotive Catalog Excalibur Low-Noise High-Speed Precision Operational Amplifiers Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2037AQDRQ1 50MHz SOIC Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps High Speed Operational Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 8 to 38 volts 4 to 19 volts
GBW 50 MHz 50 MHz 50 MHz
Slew Rate 7.5 V/µs 7.5 V/µs 7.5 V/µs 7.5 V/µs 7.5 V/µs 7.50E-6 V/µs
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data