Excalibur Low-Noise High-Speed Precision Decompensated Operational-Amplifie
Op Amp, 50MHz BW, 10uV Vos, 117dB CMRR, 7.5V/µs SR, 1-Ch, 8-SOIC Product overview: TLE2037AMDG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 7.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 50MHz, 7.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2037AMDG4 can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1108529-TLE2037AMDG4
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 7.5 V/μs
Current - Input Bias: 15nA
Voltage - Input Offset: 10μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 8 V to 38 V, ±4 V to 19 V
Operating Supply Current: 3.8mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 50MHz
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
IC OPAMP GP 1 CIRCUIT 8SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
Precision Amplifiers Lo-Noise Hi-Spd Precson Decomp OpAmp
IC OPAMP GP 1 CIRCUIT 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2037AMDG4 | 687-TLE2037AMDG4 | TLE2037AMDG4-ND | 1108529-TLE2037AMDG4 | TLE2037AMDG4 | TLE2037AMDG4 | TLE2037AMDG4 | TLE2037AMDG4 |
| Product Name | TLE2037A Excalibur Low-Noise High-Speed Precision Decompensated Operational-Amplifier | 50MHz 7.5V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2037AMDG4 | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 8 to 38 volts | 4 to 19 volts | 8 to 38 volts | 8 volts | 8 volts | |||
| Quiescent Current (IQ) | 5300 microamps | |||||||
| GBW | 50 MHz | 50 MHz | 50 MHz | 50 MHz | ||||
| Slew Rate | 7.5 V/µs | 7.5 V/µs | 7.5 V/µs | 7.5 V/µs | 7.5 V/µs | 7.5 V/µs | 7.50E-6 V/µs |