Enhanced Product Excalibur Low-Noise High-Speed Precision Operational Amplifier 8-SOIC -55 to 125
Low-Noise Precision Op Amp, 13MHz, 1Ch, 8-SOIC Product overview: TLE2027MDREP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 13MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2027MDREP can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1269277-TLE2027MDREP
Series: Excalibur
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 15nA
Voltage - Input Offset: 20μV
Family Name: TLE2027-EP
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3.8mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Output Current per Channel: 50mA
SR - Slew Rate: 2.8 V/μs
GBP - Gain Bandwidth Product: 13MHz
Dual Supply Voltage (±): 8 V ~ 38 V, ±4 V ~ 19 V
Alternative Parts (Cross-Reference): LT1360CS8#TR; MXL1007CS8+; MAX437ESA-T;
Introduction Date: February 12, 2007
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Precision Amplifiers Mil Enhance Excal Lo Noise Hi-Spd Prec
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2027MDREP | 687-TLE2027MDREP | 296-22421-2-ND | 1269277-TLE2027MDREP | TLE2027MDREP | TLE2027MDREP | TLE2027MDREP | TLE2027MDREP |
| Product Name | TLE2027-EP Enhanced Product Excalibur Low-Noise High-Speed Precision Operational Amplifier | 13MHz SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2027MDREP | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 8 to 38 volts | 4 to 19 volts | 8 volts | |||||
| VOS | 0.1000 millivolts | 0.0200 millivolts | 0.0200 millivolts | |||||
| Quiescent Current (IQ) | 5300 microamps | |||||||
| CMRR | 100 dB |