Low-Noise, High-Speed, Precision Single Operational Amplifier 8-SOIC -55 to 125
General Purpose Amplifier 1 Circuit 8-SOIC
Operational Amplifier, 1 Func, 100uV Offset-Max, BIPolar, PDSO8
General Purpose Amplifier 1 Circuit 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
Precision Amplifiers Lo Noise Hi Gain
| Texas Instruments | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2027MD | 296-10385-5-ND | TLE2027MD | TLE2027MD | TLE2027MD | TLE2027MD |
| Product Name | TLE2027M Low-Noise, High-Speed, Precision Single Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers | |
| Standards | RoHS | RoHS | RoHS | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Package Type | CDIP,LCCC,SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; SOIC8 | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount | |
| Source Current (IS) | 3.8 milliamps | 3.8 milliamps | ||||
| Slew Rate | 2.8 V/µs | 2.8 V/µs | 2.80E-6 V/µs |