Low-Noise Precision Operational Amplifier 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 032759-TLE2027IDR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 2.8 V/μs
Current - Input Bias: 15nA
Voltage - Input Offset: 20μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 8 V to 38 V, ±4 V to 19 V
Operating Supply Current: 3.8mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 13MHz
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Operational Amplifier, 1 Func, 100uV Offset-Max, BIPolar, PDSO8
Precision Op Amp, 13MHz BW, 20uV Vos, 1-Ch, BIPOLAR, 8-SOIC Product overview: TLE2027IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 13MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2027IDR can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit 8-SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
Precision Amplifiers Low-Noise Precision Op Amp
IC OPAMP GP 1 CIRCUIT 8SOIC
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2027IDR | 032759-TLE2027IDR | TLE2027IDR | 687-TLE2027IDR | TLE2027IDR-ND | TLE2027IDR | TLE2027IDR | TLE2027IDR | TLE2027IDR | TLE2027IDR |
| Product Name | TLE2027 Low-Noise Precision Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2027IDR | 13MHz SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 8 to 38 volts | 8 to 38 volts | 19 volts | 8 volts | 8 volts | |||||
| VOS | 0.1000 millivolts | 0.0200 millivolts | 0.0200 millivolts | 0.0200 millivolts | ||||||
| Quiescent Current (IQ) | 5300 microamps | |||||||||
| CMRR | 100 dB |