Low-Noise Precision Operational Amplifier 8-SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
Operational Amplifier, 1 Func, 100uV Offset-Max, BIPolar, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 032758-TLE2027ID
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 2.8 V/μs
Current - Input Bias: 15nA
Voltage - Input Offset: 20μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 8 V to 38 V, ±4 V to 19 V
Operating Supply Current: 3.8mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 13MHz
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Precision Op Amp, 13MHz BW, 100dB CMRR, 100uV Vos, 19V Max, 8-SOIC Product overview: TLE2027ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13MHz, 19V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 13MHz, 19V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2027ID can be used for catalog matching and distributor lookup.
Precision Amplifiers Low Noise High Gain
IC, OP AMP, HIGH SPEED, 2027, SOIC8; No. of Amplifiers:1 Amplifier; Bandwidth:13MHz; Slew Rate:2.8V/µs; Supply Voltage Range:± 4V to ± 19V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
General Purpose Amplifier 1 Circuit 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2027ID | 296-10383-5-ND | TLE2027ID | 032758-TLE2027ID | 687-TLE2027ID | TLE2027ID | 28AH5413 | TLE2027ID | TLE2027ID | TLE2027ID |
| Product Name | TLE2027 Low-Noise Precision Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2027ID | 13MHz 19V SOIC Operational Amplifier IC | Precision Amplifiers | Ic, Op Amp, High Speed, 2027, Soic8; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 8 to 38 volts | 8 to 38 volts | 19 volts | 4 to 19 volts | 8 volts | |||||
| VOS | 0.1000 millivolts | 0.0200 millivolts | 0.0200 millivolts | |||||||
| Quiescent Current (IQ) | 5300 microamps | |||||||||
| CMRR | 100 dB |