Low-Noise Precision Operational Amplifier 8-SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
Precision Op Amp, 13MHz BW, 100uV Vos, 1-Ch, 8-SOIC Product overview: TLE2027CD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 13MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2027CD can be used for catalog matching and distributor lookup.
Operational Amplifier, 1 Func, 100uV Offset-Max, BIPolar, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 108647-TLE2027CD
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 2.8 V/μs
Current - Input Bias: 15nA
Voltage - Input Offset: 20μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 8 V to 38 V, ±4 V to 19 V
Operating Supply Current: 3.8mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 13MHz
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
IC OPAMP GP 1 CIRCUIT 8SOIC
Precision Amplifiers Low Noise High Gain
IC OPAMP GP 1 CIRCUIT 8SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
OPERATIONAL AMPLIFIER, 1 FUNC, 100UV OFFSET-MAX, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | Radwell International | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | TLE2027CD | 296-10381-5-ND | 687-TLE2027CD | TLE2027CD | 108647-TLE2027CD | TLE2027CD | TLE2027CD | TLE2027CD | TLE2027CD | 815-TLE2027CD | 62142864 |
| Product Name | TLE2027 Low-Noise Precision Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | 13MHz SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2027CD | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | IC OPAMP GP 1 CIRCUIT 8SOIC | Linear Amplifier IC | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 8 to 38 volts | 19 volts | 8 to 38 volts | 8 volts | |||||||
| VOS | 0.1000 millivolts | 0.0200 millivolts | 0.0200 millivolts | ||||||||
| Quiescent Current (IQ) | 5300 microamps | ||||||||||
| CMRR | 100 dB |