Low-Noise, High-Speed, Precision Single Operational Amplifier 8-SOIC -55 to 125
General Purpose Amplifier 1 Circuit 8-SOIC
13MHz Op Amp, 25uV Vos, 117dB CMRR, 2.8V/µs SR, 1-Ch, 8-SOIC Product overview: TLE2027AMD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13MHz, 2.8V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 13MHz, 2.8V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2027AMD can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1269272-TLE2027AMD
Series: Excalibur
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 15nA
Voltage - Input Offset: 10μV
Family Name: TLE2027A
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3.8mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Output Current per Channel: 50mA
SR - Slew Rate: 2.8 V/μs
GBP - Gain Bandwidth Product: 13MHz
Dual Supply Voltage (±): 8 V ~ 38 V, ±4 V ~ 19 V
Alternative Parts (Cross-Reference): MAX437CSA+T; MAX437ESA+T; MXL1001ACS8-T;
Introduction Date: January 01, 1995
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
Precision Amplifiers Lo Noise Hi Gain
General Purpose Amplifier 1 Circuit 8-SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2027AMD | 296-10380-5-ND | 687-TLE2027AMD | 1269272-TLE2027AMD | TLE2027AMD | TLE2027AMD | TLE2027AMD | TLE2027AMD |
| Product Name | TLE2027AM Low-Noise, High-Speed, Precision Single Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | 13MHz 2.8V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2027AMD | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Source Current (IS) | 3.8 milliamps | 3.8 milliamps | 3.8 milliamps | |||||
| Slew Rate | 2.8 V/µs | 2.8 V/µs | 2.8 V/µs | 2.8 V/µs | 2.80E-6 V/µs | 2.8 V/µs | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Rail/Tube | Surface Mount | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) |