Texas Instruments Operational Amplifier IC TLE2027ACP

Description
Low-Noise High-Speed Precision Operational Amplifier 8-PDIP Product overview: TLE2027ACP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2027ACP can be used for catalog matching and distributor lookup.
Request a Quote
Description
Low-Noise High-Speed Precision Operational Amplifier 8-PDIP Product overview: TLE2027ACP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2027ACP can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Operational Amplifier IC - 687-TLE2027ACP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Operational Amplifier IC
687-TLE2027ACP
Operational Amplifier IC 687-TLE2027ACP
Low-Noise High-Speed Precision Operational Amplifier 8-PDIP Product overview: TLE2027ACP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2027ACP can be used for catalog matching and distributor lookup.

Low-Noise High-Speed Precision Operational Amplifier 8-PDIP Product overview: TLE2027ACP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2027ACP can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2027ACP - 1269270-TLE2027ACP - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2027ACP
1269270-TLE2027ACP
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2027ACP 1269270-TLE2027ACP
Manufacturer: Texas Instruments Win Source Part Number: 1269270-TLE2027ACP Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): MAX400CPA; OPA134PAE4; OPA227PG4; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1269270-TLE2027ACP
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): MAX400CPA; OPA134PAE4; OPA227PG4;
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now
Instrumentation, OP Amps, Buffer Amps - TLE2027ACP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLE2027ACP
Instrumentation, OP Amps, Buffer Amps TLE2027ACP
General Purpose Amplifier 1 Circuit 8-PDIP

General Purpose Amplifier 1 Circuit 8-PDIP

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-TLE2027ACP 1269270-TLE2027ACP TLE2027ACP
Product Name Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2027ACP Instrumentation, OP Amps, Buffer Amps
Package Type PDIP DIP; 8-DIP (0.300\", 7.62mm)
Standards RoHS
Source Current (IS) 3.8 milliamps
VOS 0.0100 millivolts
IBIAS 0.0150 µA
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ADOP07CQ - 888026-ADOP07CQ - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 8-CERDIP
View Details
2 suppliers
Instrumentation, Op Amps, Buffer Amps - ALD1726EPAL-ND - DigiKey
Specs
Features Rail-Rail-Out
Source Current (IS) 0.0250 milliamps
Slew Rate 0.1700 V/µs
View Details
4 suppliers