Texas Instruments TLE2024 Quad Precision Low-Power Single Supply Operational Amplifier TLE2024CDWRG4

Description
Quad Precision Low-Power Single Supply Operational Amplifier 16-SOIC
Request a Quote Datasheet
Description
Quad Precision Low-Power Single Supply Operational Amplifier 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLE2024 Quad Precision Low-Power Single Supply Operational Amplifier - TLE2024CDWRG4 - Texas Instruments
Dallas, TX, United States
TLE2024 Quad Precision Low-Power Single Supply Operational Amplifier
TLE2024CDWRG4
TLE2024 Quad Precision Low-Power Single Supply Operational Amplifier TLE2024CDWRG4
Quad Precision Low-Power Single Supply Operational Amplifier 16-SOIC

Quad Precision Low-Power Single Supply Operational Amplifier 16-SOIC

Buy Now Datasheet
1.7MHz 20V SOIC Operational Amplifier IC - 687-TLE2024CDWRG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.7MHz 20V SOIC Operational Amplifier IC
687-TLE2024CDWRG4
1.7MHz 20V SOIC Operational Amplifier IC 687-TLE2024CDWRG4
4-Ch Op Amp, 1.7MHz GBW, 20V, SOIC Product overview: TLE2024CDWRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7MHz, 20V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.7MHz, 20V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2024CDWRG4 can be used for catalog matching and distributor lookup.

4-Ch Op Amp, 1.7MHz GBW, 20V, SOIC Product overview: TLE2024CDWRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7MHz, 20V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.7MHz, 20V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2024CDWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2024CDWRG4 - 213001-TLE2024CDWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2024CDWRG4
213001-TLE2024CDWRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2024CDWRG4 213001-TLE2024CDWRG4
Manufacturer: Texas Instruments Win Source Part Number: 213001-TLE2024CDWRG4 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.7 V/μs Current - Input Bias: 50nA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 4 V to 40 V, ±2 V to 20 V Operating Supply Current: 1.05mA Channel Output Current: 40mA Gain Bandwidth Product (GBP): 2.8MHz Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 213001-TLE2024CDWRG4
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.7 V/μs
Current - Input Bias: 50nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4 V to 40 V, ±2 V to 20 V
Operating Supply Current: 1.05mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 2.8MHz
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLE2024CDWRG4 687-TLE2024CDWRG4 213001-TLE2024CDWRG4
Product Name TLE2024 Quad Precision Low-Power Single Supply Operational Amplifier 1.7MHz 20V SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2024CDWRG4
Standards RoHS RoHS
Supply Voltage (VS) 4 to 40 volts 20 volts 4 to 40 volts
VOS 1 millivolts 1 millivolts
Quiescent Current (IQ) 300 microamps
CMRR 80 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLE2027M Low-Noise, High-Speed, Precision Single Operational Amplifier - 5962-9089601MPA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,LCCC,SOIC
View Details
3 suppliers
TLE2024M High-Speed, Low-Power, Precision Quad Operational Amplifier - 5962-9088103M2A - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,LCCC
View Details
3 suppliers
TLC2272AM Rail-To-Rail Low Noise Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9555202QPA - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 1500 microamps
View Details
4 suppliers
5MHz 18V SOIC Operational Amplifier IC - 771-INA106U/2K5G4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Supply Voltage (VS) 10 to 36 volts
Quiescent Current (IQ) 1500 microamps
View Details
2 suppliers