Texas Instruments High-Performance Analog Optoisolator IC TLE2024CDW

Description
DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 4 FUNC, 1200UV OFFSET-MAX, BIPOLAR, SOIC-16, HIGH SPEED, BANDWIDTH:1.7MHZ; SLEW RATE:0.5V/S; SUPPLY VOLTAGE RANGE: 2V TO 20V, OPERATING TEMPERATURE MIN:0C, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 4 FUNC, 1200UV OFFSET-MAX, BIPOLAR, SOIC-16, HIGH SPEED, BANDWIDTH:1.7MHZ; SLEW RATE:0.5V/S; SUPPLY VOLTAGE RANGE: 2V TO 20V, OPERATING TEMPERATURE MIN:0C, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Optoisolator IC - 62142860 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
62142860
Optoisolator IC 62142860
DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 4 FUNC, 1200UV OFFSET-MAX, BIPOLAR, SOIC-16, HIGH SPEED, BANDWIDTH:1.7MHZ; SLEW RATE:0.5V/S; SUPPLY VOLTAGE RANGE: 2V TO 20V, OPERATING TEMPERATURE MIN:0C, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 4 FUNC, 1200UV OFFSET-MAX, BIPOLAR, SOIC-16, HIGH SPEED, BANDWIDTH:1.7MHZ; SLEW RATE:0.5V/S; SUPPLY VOLTAGE RANGE: 2V TO 20V, OPERATING TEMPERATURE MIN:0C, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Optical Isolators
Product Number 62142860
Product Name Optoisolator IC
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, High Power, 5 mm Aperture, 1045 - 1080 nm - ISO-FRDY-05-1064-N - Newport MKS
Specs
Center Wavelength 1064 nm (10640 Å)
Isolation 33 dB
Aperture 5 mm (0.1969 inches)
View Details
Isolators - Optoisolators - Logic Output Optoisolators - ACPL-K24L-500E - Shenzhen Shengyu Electronics Technology Limited
Specs
Isolator Package 8-SOIC (0.268\", 6.81mm Width)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details