Texas Instruments TLE2024A-Q1 Automotive Catalog High-Speed Low-Power Precision Op Amps TLE2024AQDWRG4Q1

Description
Automotive Catalog High-Speed Low-Power Precision Op Amps 16-SOIC -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog High-Speed Low-Power Precision Op Amps 16-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLE2024A-Q1 Automotive Catalog High-Speed Low-Power Precision Op Amps - TLE2024AQDWRG4Q1 - Texas Instruments
Dallas, TX, United States
TLE2024A-Q1 Automotive Catalog High-Speed Low-Power Precision Op Amps
TLE2024AQDWRG4Q1
TLE2024A-Q1 Automotive Catalog High-Speed Low-Power Precision Op Amps TLE2024AQDWRG4Q1
Automotive Catalog High-Speed Low-Power Precision Op Amps 16-SOIC -40 to 125

Automotive Catalog High-Speed Low-Power Precision Op Amps 16-SOIC -40 to 125

Buy Now Datasheet
Singapore, Singapore
1.7MHz 20V SOIC Operational Amplifier IC
687-TLE2024AQDWRG4Q1
1.7MHz 20V SOIC Operational Amplifier IC 687-TLE2024AQDWRG4Q1
4-Ch Op Amp, 1.7MHz GBW, 20V, 82dB CMRR, SOIC Product overview: TLE2024AQDWRG4Q1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7MHz, 20V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.7MHz, 20V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2024AQDWRG4Q1 can be used for catalog matching and distributor lookup.

4-Ch Op Amp, 1.7MHz GBW, 20V, 82dB CMRR, SOIC Product overview: TLE2024AQDWRG4Q1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7MHz, 20V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.7MHz, 20V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2024AQDWRG4Q1 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2024AQDWRG4Q1 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLE2024AQDWRG4Q1
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLE2024AQDWRG4Q1
IC OPAMP GP 4 CIRCUIT 16SOIC

IC OPAMP GP 4 CIRCUIT 16SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Precision Amplifiers
TLE2024AQDWRG4Q1
Precision Amplifiers TLE2024AQDWRG4Q1
Precision Amplifiers Auto Cat Hi-Sp Lo Pwr Prec Op Amp

Precision Amplifiers Auto Cat Hi-Sp Lo Pwr Prec Op Amp

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLE2024AQDWRG4Q1 687-TLE2024AQDWRG4Q1 TLE2024AQDWRG4Q1 TLE2024AQDWRG4Q1
Product Name TLE2024A-Q1 Automotive Catalog High-Speed Low-Power Precision Op Amps 1.7MHz 20V SOIC Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Precision Amplifiers
Standards RoHS RoHS
Supply Voltage (VS) 4 to 40 volts 20 volts
VOS 0.7500 millivolts
Quiescent Current (IQ) 300 microamps
CMRR 82 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLE2022BM High-Speed, Low-Power, Precision Dual Operational Amplifier - 5962-9088108Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4 to 40 volts
VOS 0.2500 millivolts
Quiescent Current (IQ) 300 microamps
View Details
Operational Amplifier IC - 687-CLC409AJE-TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 1200 V/µs
Bandwidth 350 MHz
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
INA126 Micropower Instrumentation Amplifier Single and Dual Versions - INA126U - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
11 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC351DBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details