Texas Instruments Quad 1.7MHz 20V 40mA Operational Amplifier IC TLE2024ACDWRG4

Description
Quad Op Amp, 1.7MHz BW, 20V, 40mA, SOIC Product overview: TLE2024ACDWRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.7MHz, 20V, 40mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.7MHz, 20V, 40mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2024ACDWRG4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Quad Op Amp, 1.7MHz BW, 20V, 40mA, SOIC Product overview: TLE2024ACDWRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.7MHz, 20V, 40mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.7MHz, 20V, 40mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2024ACDWRG4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad 1.7MHz 20V 40mA Operational Amplifier IC
687-TLE2024ACDWRG4
Quad 1.7MHz 20V 40mA Operational Amplifier IC 687-TLE2024ACDWRG4
Quad Op Amp, 1.7MHz BW, 20V, 40mA, SOIC Product overview: TLE2024ACDWRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.7MHz, 20V, 40mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.7MHz, 20V, 40mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2024ACDWRG4 can be used for catalog matching and distributor lookup.

Quad Op Amp, 1.7MHz BW, 20V, 40mA, SOIC Product overview: TLE2024ACDWRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.7MHz, 20V, 40mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.7MHz, 20V, 40mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2024ACDWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2024ACDWRG4 - 1012178-TLE2024ACDWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2024ACDWRG4
1012178-TLE2024ACDWRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2024ACDWRG4 1012178-TLE2024ACDWRG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012178-TLE2024ACDWR G4 Packaging: Tape and Reel Number of Circuits: 4 Mounting: SMD (SMT) Operating Supply Voltage: 20 V Number of Elements: 4 Power Dissipation: 1.025 W Bandwidth: 1.7 MHz Slew Rate: 0.5 V/µs Gain Bandwidth Product: 1.7 MHz Number of Channels: 4 Number of Pins: 16 Common Mode Rejection Ratio: 82 dB Input Bias Current: 70 nA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: SOIC Operating Supply Current: 1.05 mA Output Current per Channel: 40 mA Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 40 V Min Supply Voltage: 4 V Nominal Supply Current: 1.4 mA Max Dual Supply Voltage: 20 V Min Dual Supply Voltage: 2 V Voltage Gain: 123.52 dB Input Offset Voltage (Vos): 850 µV Nominal Gain Bandwidth Product: 1.7 MHz Max I/O Voltage: 850 µV

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1012178-TLE2024ACDWRG4
Packaging: Tape and Reel
Number of Circuits: 4
Mounting: SMD (SMT)
Operating Supply Voltage: 20 V
Number of Elements: 4
Power Dissipation: 1.025 W
Bandwidth: 1.7 MHz
Slew Rate: 0.5 V/µs
Gain Bandwidth Product: 1.7 MHz
Number of Channels: 4
Number of Pins: 16
Common Mode Rejection Ratio: 82 dB
Input Bias Current: 70 nA
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: SOIC
Operating Supply Current: 1.05 mA
Output Current per Channel: 40 mA
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Supply Voltage: 40 V
Min Supply Voltage: 4 V
Nominal Supply Current: 1.4 mA
Max Dual Supply Voltage: 20 V
Min Dual Supply Voltage: 2 V
Voltage Gain: 123.52 dB
Input Offset Voltage (Vos): 850 µV
Nominal Gain Bandwidth Product: 1.7 MHz
Max I/O Voltage: 850 µV

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers
Product Number 687-TLE2024ACDWRG4 1012178-TLE2024ACDWRG4
Product Name Quad 1.7MHz 20V 40mA Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2024ACDWRG4
Standards RoHS RoHS
Supply Voltage (VS) 20 volts 20 volts
Slew Rate 0.5000 V/µs 0.5000 V/µs
Bandwidth 1.7 MHz 1.7 MHz
Operating Temperature 0 C (32 F) 0 C (32 F)
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2449825 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; MSOP; MSOP-8
Number of Pins 8
View Details
5V Rail-to-Rail Precision Operational Amplifier - ALD1702PAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 2 milliamps
IBIAS 3.00E-5 µA
View Details
7 suppliers
Analog - MTLT1078QH - Micross Components, Inc.
Micross Components, Inc.
View Details