Texas Instruments TLE2024A Excalibur High-Speed Low-Power Precision Quad Operational Amplifier TLE2024ACDWG4

Description
Excalibur High-Speed Low-Power Precision Quad Operational Amplifier 16-SOIC
Request a Quote Datasheet
Description
Excalibur High-Speed Low-Power Precision Quad Operational Amplifier 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLE2024A Excalibur High-Speed Low-Power Precision Quad Operational Amplifier - TLE2024ACDWG4 - Texas Instruments
Dallas, TX, United States
TLE2024A Excalibur High-Speed Low-Power Precision Quad Operational Amplifier
TLE2024ACDWG4
TLE2024A Excalibur High-Speed Low-Power Precision Quad Operational Amplifier TLE2024ACDWG4
Excalibur High-Speed Low-Power Precision Quad Operational Amplifier 16-SOIC

Excalibur High-Speed Low-Power Precision Quad Operational Amplifier 16-SOIC

Buy Now Datasheet
Singapore, Singapore
Quad 1.7MHz 20V 40mA Operational Amplifier IC
687-TLE2024ACDWG4
Quad 1.7MHz 20V 40mA Operational Amplifier IC 687-TLE2024ACDWG4
Quad Op Amp, 1.7MHz BW, 20V, 40mA, SOIC Product overview: TLE2024ACDWG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.7MHz, 20V, 40mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.7MHz, 20V, 40mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2024ACDWG4 can be used for catalog matching and distributor lookup.

Quad Op Amp, 1.7MHz BW, 20V, 40mA, SOIC Product overview: TLE2024ACDWG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.7MHz, 20V, 40mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.7MHz, 20V, 40mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2024ACDWG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2024ACDWG4 - 1099654-TLE2024ACDWG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2024ACDWG4
1099654-TLE2024ACDWG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2024ACDWG4 1099654-TLE2024ACDWG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1099654-TLE2024ACDWG 4 Packaging: Rail/Tube Length: 10.28 mm Number of Circuits: 4 Mounting: SMD (SMT) Operating Supply Voltage: 20 V Number of Elements: 4 Power Dissipation: 1.025 W Height: 2.35 mm Bandwidth: 1.7 MHz Slew Rate: 0.5 V/µs Gain Bandwidth Product: 1.7 MHz Number of Channels: 4 Number of Pins: 16 Common Mode Rejection Ratio: 82 dB Input Bias Current: 70 nA Width: 7.52 mm Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: SOIC Operating Supply Current: 1.05 mA Output Current per Channel: 40 mA Alternative Parts (Cross-Reference): TLE2024AIDW; TLE2024AIDWG4; TLE2024AQDWREP; LT1639HS#PBF; AD8554AR; Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 40 V Min Supply Voltage: 4 V Nominal Supply Current: 1.2 mA Dual Supply Voltage: 9 V Max Dual Supply Voltage: 20 V Min Dual Supply Voltage: 2 V Voltage Gain: 123.52 dB Input Offset Voltage (Vos): 850 µV Nominal Gain Bandwidth Product: 1.7 MHz Max I/O Voltage: 850 µV

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1099654-TLE2024ACDWG4
Packaging: Rail/Tube
Length: 10.28 mm
Number of Circuits: 4
Mounting: SMD (SMT)
Operating Supply Voltage: 20 V
Number of Elements: 4
Power Dissipation: 1.025 W
Height: 2.35 mm
Bandwidth: 1.7 MHz
Slew Rate: 0.5 V/µs
Gain Bandwidth Product: 1.7 MHz
Number of Channels: 4
Number of Pins: 16
Common Mode Rejection Ratio: 82 dB
Input Bias Current: 70 nA
Width: 7.52 mm
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: SOIC
Operating Supply Current: 1.05 mA
Output Current per Channel: 40 mA
Alternative Parts (Cross-Reference): TLE2024AIDW; TLE2024AIDWG4; TLE2024AQDWREP; LT1639HS#PBF; AD8554AR;
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 40 V
Min Supply Voltage: 4 V
Nominal Supply Current: 1.2 mA
Dual Supply Voltage: 9 V
Max Dual Supply Voltage: 20 V
Min Dual Supply Voltage: 2 V
Voltage Gain: 123.52 dB
Input Offset Voltage (Vos): 850 µV
Nominal Gain Bandwidth Product: 1.7 MHz
Max I/O Voltage: 850 µV

Buy Now
Excalibur High-Speed Low-Power Precision Quad Operational Amplifier 16-SOIC 0 to 70 - 815-TLE2024ACDWG4 - Utmel Electronic Limited
Hong Kong, China
Excalibur High-Speed Low-Power Precision Quad Operational Amplifier 16-SOIC 0 to 70
815-TLE2024ACDWG4
Excalibur High-Speed Low-Power Precision Quad Operational Amplifier 16-SOIC 0 to 70 815-TLE2024ACDWG4
Excalibur High-Speed Low-Power Precision Quad Operational Amplifier 16-SOIC 0 to 70

Excalibur High-Speed Low-Power Precision Quad Operational Amplifier 16-SOIC 0 to 70

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLE2024ACDWG4 687-TLE2024ACDWG4 1099654-TLE2024ACDWG4 815-TLE2024ACDWG4
Product Name TLE2024A Excalibur High-Speed Low-Power Precision Quad Operational Amplifier Quad 1.7MHz 20V 40mA Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2024ACDWG4 Excalibur High-Speed Low-Power Precision Quad Operational Amplifier 16-SOIC 0 to 70
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 4 to 40 volts 20 volts 20 volts 15 volts
VOS 0.7500 millivolts 0.8500 millivolts 0.8500 millivolts
Quiescent Current (IQ) 300 microamps
CMRR 82 dB
Unlock Full Specs
to access all available technical data

Similar Products

INA126 Micropower Instrumentation Amplifier Single and Dual Versions - INA126U/2K5G4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
7 suppliers
TLV2252M Low Voltage Rail-To-Rail Micropower Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9566601QPA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 16 volts
VOS 1.5 millivolts
Quiescent Current (IQ) 125 microamps
View Details
4 suppliers
INA132 Low Power, Single-Supply Difference Amplifier - INA132U/2K5E4 - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC
View Details
4 suppliers
AMC1200 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1200SDUBR - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
11 suppliers