Texas Instruments TLE2022M High-Speed, Low-Power, Precision Dual Operational Amplifier TLE2022MJG

Description
High-Speed, Low-Power, Precision Dual Operational Amplifier 8-CDIP -55 to 125
Request a Quote Datasheet
Description
High-Speed, Low-Power, Precision Dual Operational Amplifier 8-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLE2022M High-Speed, Low-Power, Precision Dual Operational Amplifier - TLE2022MJG - Texas Instruments
Dallas, TX, United States
TLE2022M High-Speed, Low-Power, Precision Dual Operational Amplifier
TLE2022MJG
TLE2022M High-Speed, Low-Power, Precision Dual Operational Amplifier TLE2022MJG
High-Speed, Low-Power, Precision Dual Operational Amplifier 8-CDIP -55 to 125

High-Speed, Low-Power, Precision Dual Operational Amplifier 8-CDIP -55 to 125

Buy Now Datasheet
Electronic Wholesale - TLE2022MJG - 1269260-TLE2022MJG - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - TLE2022MJG
1269260-TLE2022MJG
Electronic Wholesale - TLE2022MJG 1269260-TLE2022MJG
Manufacturer: Texas Instruments Win Source Part Number: 1269260-TLE2022MJG Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1269260-TLE2022MJG
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLE2022MJG
Integrated Circuits (ICs) - Linear - Amplifiers TLE2022MJG
HIGH-SPEED, LOW-POWER, PRECISION

HIGH-SPEED, LOW-POWER, PRECISION

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers
Product Number TLE2022MJG 1269260-TLE2022MJG TLE2022MJG
Product Name TLE2022M High-Speed, Low-Power, Precision Dual Operational Amplifier Electronic Wholesale - TLE2022MJG Integrated Circuits (ICs) - Linear - Amplifiers
Supply Voltage (VS) 4 to 40 volts 4 volts
VOS 0.5000 millivolts
Quiescent Current (IQ) 300 microamps
CMRR 85 dB
GBW 1.7 MHz
Unlock Full Specs
to access all available technical data

Similar Products

TLE2141M High Speed High Drive Precision Operational Amplifier - 5962-9321601QPA - Texas Instruments
Specs
VOS 1.4 millivolts
GBW 5.8 MHz
Slew Rate 45 V/µs
View Details
4 suppliers
TLC2654AM Low Noise Chopper-Stabilized Advanced LinCMOS(TM) Operational Amplifier - 5962-9089504QPA - Texas Instruments
Specs
Supply Voltage (VS) 4.6 to 16 volts
VOS 0.0100 millivolts
Quiescent Current (IQ) 2400 microamps
View Details
3 suppliers
TLE2074AM JFET-Input High Speed Low Noise Quad Operational Amplifier - 5962-9460206QDA - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 3 millivolts
Quiescent Current (IQ) 1875 microamps
View Details