Texas Instruments Low-Power Dual Operational Amplifier IC TLE2022IPE4 .

Description
Dual Precision Low-Power Single Supply Operational Amplifier 8-PDIP Product overview: TLE2022IPE4 . from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2022IPE4 . can be used for catalog matching and distributor lookup.
Request a Quote
Description
Dual Precision Low-Power Single Supply Operational Amplifier 8-PDIP Product overview: TLE2022IPE4 . from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2022IPE4 . can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Low-Power Dual Operational Amplifier IC - 687-TLE2022IPE4 . - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power Dual Operational Amplifier IC
687-TLE2022IPE4 .
Low-Power Dual Operational Amplifier IC 687-TLE2022IPE4 .
Dual Precision Low-Power Single Supply Operational Amplifier 8-PDIP Product overview: TLE2022IPE4 . from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2022IPE4 . can be used for catalog matching and distributor lookup.

Dual Precision Low-Power Single Supply Operational Amplifier 8-PDIP Product overview: TLE2022IPE4 . from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2022IPE4 . can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2022IPE4 . - 1026028-TLE2022IPE4 . - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2022IPE4 .
1026028-TLE2022IPE4 .
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2022IPE4 . 1026028-TLE2022IPE4 .
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1026028-TLE2022IPE4 . Length: 9.81 mm Number of Circuits: 2 Mounting: SMD (SMT) Operating Supply Voltage: 20 V Thickness: 3.9 mm Height: 5.08 mm Bandwidth: 1.2 MHz Slew Rate: 0.5 V/µs Gain Bandwidth Product: 1.7 MHz Number of Channels: 2 Number of Pins: 8 Common Mode Rejection Ratio: 85 dB Input Bias Current: 70 nA Width: 6.35 mm Number of Amplifiers: 2 Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: PDIP Operating Supply Current: 550 µA Output Current per Channel: 30 mA Alternative Parts (Cross-Reference): TLE2022CP; TLE2022CPE4 .; TLE2022ACPE4TLE2022I PE4; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Supply Voltage: 40 V Min Supply Voltage: 4 V Nominal Supply Current: 700 µA Max Dual Supply Voltage: 20 V Min Dual Supply Voltage: 2 V Voltage Gain: 123.52 dB Input Offset Voltage (Vos): 150 µV Nominal Gain Bandwidth Product: 1.7 MHz Max I/O Voltage: 600 µV

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1026028-TLE2022IPE4 .
Length: 9.81 mm
Number of Circuits: 2
Mounting: SMD (SMT)
Operating Supply Voltage: 20 V
Thickness: 3.9 mm
Height: 5.08 mm
Bandwidth: 1.2 MHz
Slew Rate: 0.5 V/µs
Gain Bandwidth Product: 1.7 MHz
Number of Channels: 2
Number of Pins: 8
Common Mode Rejection Ratio: 85 dB
Input Bias Current: 70 nA
Width: 6.35 mm
Number of Amplifiers: 2
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: PDIP
Operating Supply Current: 550 µA
Output Current per Channel: 30 mA
Alternative Parts (Cross-Reference): TLE2022CP; TLE2022CPE4 .; TLE2022ACPE4TLE2022IPE4;
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Max Supply Voltage: 40 V
Min Supply Voltage: 4 V
Nominal Supply Current: 700 µA
Max Dual Supply Voltage: 20 V
Min Dual Supply Voltage: 2 V
Voltage Gain: 123.52 dB
Input Offset Voltage (Vos): 150 µV
Nominal Gain Bandwidth Product: 1.7 MHz
Max I/O Voltage: 600 µV

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers
Product Number 687-TLE2022IPE4 . 1026028-TLE2022IPE4 .
Product Name Low-Power Dual Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2022IPE4 .
Standards RoHS RoHS
Supply Voltage (VS) 20 volts 20 volts
Slew Rate 0.5000 V/µs 0.5000 V/µs
Bandwidth 1.7 MHz 1.7 MHz
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

5V Rail-to-Rail High Precision Operational Amplifier - ALD1712ASAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
LT1013AM Dual Precision Operational Amplifier - 5962-88760012A - Texas Instruments
Specs
Supply Voltage (VS) 4 to 44 volts
VOS 0.1500 millivolts
Quiescent Current (IQ) 500 microamps
View Details
3 suppliers
Op Amps - 5236872 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Supply Voltage (VS) 5 to 9 volts
Package Type SOIC; Soic
View Details
 - 54126W/B - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP
Life Cycle Stage Rochester Active
View Details