Texas Instruments TLE2022 Dual Precision Low-Power Single Supply Operational Amplifier TLE2022IDRG4

Description
Dual Precision Low-Power Single Supply Operational Amplifier 8-SOIC
Request a Quote Datasheet
Description
Dual Precision Low-Power Single Supply Operational Amplifier 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLE2022 Dual Precision Low-Power Single Supply Operational Amplifier - TLE2022IDRG4 - Texas Instruments
Dallas, TX, United States
TLE2022 Dual Precision Low-Power Single Supply Operational Amplifier
TLE2022IDRG4
TLE2022 Dual Precision Low-Power Single Supply Operational Amplifier TLE2022IDRG4
Dual Precision Low-Power Single Supply Operational Amplifier 8-SOIC

Dual Precision Low-Power Single Supply Operational Amplifier 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2022IDRG4 - 055006-TLE2022IDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2022IDRG4
055006-TLE2022IDRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2022IDRG4 055006-TLE2022IDRG4
Manufacturer: Texas Instruments Win Source Part Number: 055006-TLE2022IDRG4 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.65 V/μs Current - Input Bias: 35nA Voltage - Input Offset: 150μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4 V to 40 V, ±2 V to 20 V Operating Supply Current: 550μA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 2.8MHz Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 055006-TLE2022IDRG4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.65 V/μs
Current - Input Bias: 35nA
Voltage - Input Offset: 150μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4 V to 40 V, ±2 V to 20 V
Operating Supply Current: 550μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 2.8MHz
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual 1.7MHz 20V 550uA Operational Amplifier IC
687-TLE2022IDRG4
Dual 1.7MHz 20V 550uA Operational Amplifier IC 687-TLE2022IDRG4
Dual Op Amp, 1.7MHz BW, 20V, 85dB CMRR, 150uV Vos, 550uA, SOIC Product overview: TLE2022IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.7MHz, 20V, 550uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.7MHz, 20V, 550uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2022IDRG4 can be used for catalog matching and distributor lookup.

Dual Op Amp, 1.7MHz BW, 20V, 85dB CMRR, 150uV Vos, 550uA, SOIC Product overview: TLE2022IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.7MHz, 20V, 550uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.7MHz, 20V, 550uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2022IDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLE2022IDRG4 055006-TLE2022IDRG4 687-TLE2022IDRG4
Product Name TLE2022 Dual Precision Low-Power Single Supply Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2022IDRG4 Dual 1.7MHz 20V 550uA Operational Amplifier IC
Standards RoHS RoHS
Supply Voltage (VS) 4 to 40 volts 4 to 40 volts 20 volts
VOS 0.5000 millivolts 0.1500 millivolts
Quiescent Current (IQ) 300 microamps
CMRR 85 dB
Unlock Full Specs
to access all available technical data