Texas Instruments TLE2022BM High-Speed, Low-Power, Precision Dual Operational Amplifier TLE2022BMJGB

Description
High-Speed, Low-Power, Precision Dual Operational Amplifier 8-CDIP -55 to 125
Request a Quote Datasheet
Description
High-Speed, Low-Power, Precision Dual Operational Amplifier 8-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLE2022BM High-Speed, Low-Power, Precision Dual Operational Amplifier - TLE2022BMJGB - Texas Instruments
Dallas, TX, United States
TLE2022BM High-Speed, Low-Power, Precision Dual Operational Amplifier
TLE2022BMJGB
TLE2022BM High-Speed, Low-Power, Precision Dual Operational Amplifier TLE2022BMJGB
High-Speed, Low-Power, Precision Dual Operational Amplifier 8-CDIP -55 to 125

High-Speed, Low-Power, Precision Dual Operational Amplifier 8-CDIP -55 to 125

Buy Now Datasheet
Low-Power Dual Operational Amplifier IC - 687-TLE2022BMJGB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power Dual Operational Amplifier IC
687-TLE2022BMJGB
Low-Power Dual Operational Amplifier IC 687-TLE2022BMJGB
High-Speed, Low-Power, Precision Dual Operational Amplifier 8-CDIP -55 to 125 Product overview: TLE2022BMJGB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2022BMJGB can be used for catalog matching and distributor lookup.

High-Speed, Low-Power, Precision Dual Operational Amplifier 8-CDIP -55 to 125 Product overview: TLE2022BMJGB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2022BMJGB can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2022BMJGB - 998640-TLE2022BMJGB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2022BMJGB
998640-TLE2022BMJGB
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2022BMJGB 998640-TLE2022BMJGB
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 998640-TLE2022BMJGB Packaging: Rail/Tube Length: 9.6 mm Mounting: SMD (SMT) Number of Elements: 2 Power Dissipation: 1.05 W Thickness: 4.57 mm Height: 5.08 mm Slew Rate: 0.5 V/µs Gain Bandwidth Product: 1.7 MHz Number of Channels: 2 Number of Pins: 8 Common Mode Rejection Ratio: 90 dB Input Bias Current: 70 nA Width: 6.67 mm Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: CDIP Alternative Parts (Cross-Reference): TLE2022MJGB; TLE2022AMJGB; TLE2022MJG; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 40 V Min Supply Voltage: 4 V Max Dual Supply Voltage: 20 V Min Dual Supply Voltage: 2 V Voltage Gain: 123.52 dB Input Offset Voltage (Vos): 250 µV Nominal Gain Bandwidth Product: 1.7 MHz Max I/O Voltage: 250 µV

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 998640-TLE2022BMJGB
Packaging: Rail/Tube
Length: 9.6 mm
Mounting: SMD (SMT)
Number of Elements: 2
Power Dissipation: 1.05 W
Thickness: 4.57 mm
Height: 5.08 mm
Slew Rate: 0.5 V/µs
Gain Bandwidth Product: 1.7 MHz
Number of Channels: 2
Number of Pins: 8
Common Mode Rejection Ratio: 90 dB
Input Bias Current: 70 nA
Width: 6.67 mm
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: CDIP
Alternative Parts (Cross-Reference): TLE2022MJGB; TLE2022AMJGB; TLE2022MJG;
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 40 V
Min Supply Voltage: 4 V
Max Dual Supply Voltage: 20 V
Min Dual Supply Voltage: 2 V
Voltage Gain: 123.52 dB
Input Offset Voltage (Vos): 250 µV
Nominal Gain Bandwidth Product: 1.7 MHz
Max I/O Voltage: 250 µV

Buy Now
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLE2022BMJGB
Integrated Circuits (ICs) - Linear - Amplifiers TLE2022BMJGB
HIGH-SPEED, LOW-POWER, PRECISION

HIGH-SPEED, LOW-POWER, PRECISION

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLE2022BMJGB 687-TLE2022BMJGB 998640-TLE2022BMJGB TLE2022BMJGB
Product Name TLE2022BM High-Speed, Low-Power, Precision Dual Operational Amplifier Low-Power Dual Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2022BMJGB Integrated Circuits (ICs) - Linear - Amplifiers
Supply Voltage (VS) 4 to 40 volts 4 to 40 volts 4 volts
VOS 0.2500 millivolts 0.2500 millivolts
Quiescent Current (IQ) 300 microamps
CMRR 90 dB
GBW 1.7 MHz 1.7 MHz
Unlock Full Specs
to access all available technical data