Texas Instruments Dual 2800MHz 0.65V Operational Amplifier IC TLE2022BMJG

Description
Dual Op Amp, 2800MHz BW, 0.65V/µs SR, Low Offset, Military Product overview: TLE2022BMJG from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2800MHz, 0.65V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2800MHz, 0.65V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2022BMJG can be used for catalog matching and distributor lookup.
Request a Quote
Description
Dual Op Amp, 2800MHz BW, 0.65V/µs SR, Low Offset, Military Product overview: TLE2022BMJG from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2800MHz, 0.65V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2800MHz, 0.65V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2022BMJG can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dual 2800MHz 0.65V Operational Amplifier IC - 687-TLE2022BMJG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 2800MHz 0.65V Operational Amplifier IC
687-TLE2022BMJG
Dual 2800MHz 0.65V Operational Amplifier IC 687-TLE2022BMJG
Dual Op Amp, 2800MHz BW, 0.65V/µs SR, Low Offset, Military Product overview: TLE2022BMJG from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2800MHz, 0.65V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2800MHz, 0.65V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2022BMJG can be used for catalog matching and distributor lookup.

Dual Op Amp, 2800MHz BW, 0.65V/µs SR, Low Offset, Military Product overview: TLE2022BMJG from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2800MHz, 0.65V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2800MHz, 0.65V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2022BMJG can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2022BMJG - 1174889-TLE2022BMJG - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2022BMJG
1174889-TLE2022BMJG
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2022BMJG 1174889-TLE2022BMJG
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1174889-TLE2022BMJG Gain Bandwidth Product: 1.7 MHz Number of Channels: 2 Number of Pins: 20 Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: CDIP Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Lead Free: Contains Lead RoHS: Non-Compliant

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1174889-TLE2022BMJG
Gain Bandwidth Product: 1.7 MHz
Number of Channels: 2
Number of Pins: 20
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: CDIP
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
RoHS: Non-Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers
Product Number 687-TLE2022BMJG 1174889-TLE2022BMJG
Product Name Dual 2800MHz 0.65V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2022BMJG
Operating Temperature -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - CA3140T - Rochester Electronics
Specs
Package Type CAN8 TO5
Life Cycle Stage Rochester Active
View Details
4 suppliers
Instrumentation, Op Amps, Buffer Amps - ALD2722EPBL-ND - DigiKey
Specs
Features Rail-Rail-Out
Source Current (IS) 2 milliamps
Slew Rate 2.8 V/µs
View Details
4 suppliers
TLV2252AM Low Voltage Rail-To-Rail uPower Precision Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9566603QPA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 16 volts
VOS 0.8500 millivolts
Quiescent Current (IQ) 125 microamps
View Details
Op Amps - 1922744 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; SOIC
Number of Pins 8
View Details