The TLE2022A Excalibur High-Speed Low-Power Precision Dual Operational Amplifier from Texas Instruments features a dual-channel configuration with a maximum supply current of 300µA. It operates effectively in both single-supply (5V) and split-supply (±15V) configurations, making it versatile for various applications. The amplifier boasts a high unity-gain bandwidth of 2MHz and a slew rate of 0.65V/µs, which enhances its performance in fast signal processing tasks. With a low input offset voltage of 100µV and low input bias current of 50nA, the TLE2022A is suitable for precision applications such as flow transmitters, lab instrumentation, and pressure transmitters. The device also includes phase-reversal protection to prevent unexpected output state changes. It is characterized for operation over a temperature range of 0°C to 70°C, ensuring stable performance in typical environments. The TLE2022A is available in both SOIC and PDIP packages, accommodating high-density system designs.
Excalibur High-Speed Low-Power Precision Dual Operational Amplifier 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1108509-TLE2022AIDRG
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.65 V/μs
Current - Input Bias: 33nA
Voltage - Input Offset: 120μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4 V to 40 V, ±2 V to 20 V
Operating Supply Current: 550μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 1.7MHz
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
2-Ch Op Amp, 1.7MHz GBW, 20V, 8SOIC Product overview: TLE2022AIDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7MHz, 20V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.7MHz, 20V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2022AIDRG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2022AIDRG4 | 1108509-TLE2022AIDRG4 | 687-TLE2022AIDRG4 |
| Product Name | TLE2022A Excalibur High-Speed Low-Power Precision Dual Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2022AIDRG4 | 1.7MHz 20V Operational Amplifier IC |
| Standards | RoHS | RoHS | |
| Supply Voltage (VS) | 4 to 40 volts | 4 to 40 volts | 20 volts |
| VOS | 0.4000 millivolts | 0.1200 millivolts | |
| Quiescent Current (IQ) | 300 microamps | ||
| CMRR | 87 dB |