The TLE2021IPE4 is a single, precision, low-power operational amplifier in an 8-pin PDIP package, characterized for operation from -40°C to 85°C. It has a maximum supply current of 300µA, a unity-gain bandwidth of 2MHz, a slew rate of 0.65V/µs, and an input offset voltage of 500µV max. The device supports both single-supply and split-supply operation, includes phase-reversal protection, and features a low input bias current of 50nA max and a noise voltage of 19nV/√Hz. The package dimensions are 13.97mm width and 506mm length in tube packaging.
Precision Low-Power Single Supply Operational Amplifier 8-PDIP -40 to 85
Op Amp GP 1.2MHz 1Ch 8-Pin DIP Product overview: TLE2021IPE4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2MHz, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.2MHz, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2021IPE4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1099652-TLE2021IPE4
Packaging: Rail/Tube
Number of Circuits: 1
Mounting: SMD (SMT)
Operating Supply Voltage: 20 V
Number of Elements: 1
Power Dissipation: 1 W
Bandwidth: 1.2 MHz
Slew Rate: 0.5 V/µs
Gain Bandwidth Product: 1.2 MHz
Number of Channels: 1
Number of Pins: 8
Common Mode Rejection Ratio: 85 dB
Input Bias Current: 70 nA
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: PDIP
Operating Supply Current: 240 µA
Output Current per Channel: 20 mA
Alternative Parts (Cross-Reference): TLE2021CP; TLE2021CPE4 .; TLE2021ACP;
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 40 V
Min Supply Voltage: 4 V
Nominal Supply Current: 300 µA
Max Dual Supply Voltage: 20 V
Min Dual Supply Voltage: 2 V
Voltage Gain: 123.52 dB
Input Offset Voltage (Vos): 600 µV
Nominal Gain Bandwidth Product: 1.2 MHz
Max I/O Voltage: 600 µV
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2021IPE4 | 687-TLE2021IPE4 | 1099652-TLE2021IPE4 |
| Product Name | TLE2021 Precision Low-Power Single Supply Operational Amplifier | 1.2MHz DIP Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2021IPE4 |
| Standards | RoHS | RoHS | RoHS |
| Supply Voltage (VS) | 4 to 40 volts | 20 volts | 20 volts |
| VOS | 0.5000 millivolts | 0.6000 millivolts | |
| Quiescent Current (IQ) | 300 microamps | ||
| CMRR | 85 dB |