The TLE2021 is a precision, high-speed, low-power single operational amplifier designed for single-supply and split-supply operation. It is available in an 8-pin SOIC (D) package and is characterized for operation from 0°C to 70°C. The device features a maximum supply current of 300 µA, a unity-gain bandwidth of 2 MHz, a slew rate of 0.65 V/µs, a maximum input offset voltage of 500 µV, and input bias current of 50 nA. It includes phase-reversal protection and operates with a common-mode input range that includes the negative rail.
Precision Low-Power Single Supply Operational Amplifier 8-SOIC 0 to 70
Op Amp GP 1.2MHz 1Ch 8SOIC 20V Product overview: TLE2021CDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2MHz, 20V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.2MHz, 20V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2021CDRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1108505-TLE2021CDRG4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.65 V/μs
Current - Input Bias: 25nA
Voltage - Input Offset: 150μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4 V to 40 V, ±2 V to 20 V
Operating Supply Current: 240μA
Channel Output Current: 20mA
Gain Bandwidth Product (GBP): 2MHz
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2021CDRG4 | 687-TLE2021CDRG4 | 1108505-TLE2021CDRG4 |
| Product Name | TLE2021 Precision Low-Power Single Supply Operational Amplifier | 1.2MHz 20V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2021CDRG4 |
| Standards | RoHS | RoHS | |
| Supply Voltage (VS) | 4 to 40 volts | 20 volts | 4 to 40 volts |
| VOS | 0.5000 millivolts | 0.1500 millivolts | |
| Quiescent Current (IQ) | 300 microamps | ||
| CMRR | 85 dB |