Texas Instruments TLE2021A Excalibur High-Speed Low-Power Precision Operational Amplifier TLE2021AIDG4

Description
Excalibur High-Speed Low-Power Precision Operational Amplifier 8-SOIC
Request a Quote Datasheet
Description
Excalibur High-Speed Low-Power Precision Operational Amplifier 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLE2021A Excalibur High-Speed Low-Power Precision Operational Amplifier - TLE2021AIDG4 - Texas Instruments
Dallas, TX, United States
TLE2021A Excalibur High-Speed Low-Power Precision Operational Amplifier
TLE2021AIDG4
TLE2021A Excalibur High-Speed Low-Power Precision Operational Amplifier TLE2021AIDG4
Excalibur High-Speed Low-Power Precision Operational Amplifier 8-SOIC

Excalibur High-Speed Low-Power Precision Operational Amplifier 8-SOIC

Buy Now Datasheet
 - TLE2021AIDG4 - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 500uV Offset-Max, BIPolar, PDSO8

Operational Amplifier, 1 Func, 500uV Offset-Max, BIPolar, PDSO8

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLE2021AIDG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLE2021AIDG4
Instrumentation, OP Amps, Buffer Amps TLE2021AIDG4
General Purpose Amplifier 1 Circuit 8-SOIC

General Purpose Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLE2021AIDG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLE2021AIDG4
Instrumentation, OP Amps, Buffer Amps TLE2021AIDG4
General Purpose Amplifier 1 Circuit 8-SOIC

General Purpose Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLE2021AIDG4 TLE2021AIDG4 TLE2021AIDG4
Product Name TLE2021A Excalibur High-Speed Low-Power Precision Operational Amplifier Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 4 to 40 volts
VOS 0.3000 millivolts 0.0800 millivolts
Quiescent Current (IQ) 300 microamps
CMRR 85 dB
Unlock Full Specs
to access all available technical data

Similar Products

INA101 Very High Accuracy Instrumentation Amplifier - INA101SM - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
8 suppliers
TLE2062AM JFET-Input Low Power High Drive Dual Operational Amplifier - 5962-9080802QHA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 2 millivolts
Quiescent Current (IQ) 354 microamps
View Details
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC339DWR - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Removed
View Details
BUF634 250mA High-Speed Buffer - BUF634T - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
10 suppliers