Excalibur High-Speed Low-Power Precision Operational Amplifier 8-PDIP
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | TLE2021ACPE4 |
| Product Name | TLE2021A Excalibur High-Speed Low-Power Precision Operational Amplifier |
| Standards | RoHS |
| Supply Voltage (VS) | 4 to 40 volts |
| VOS | 0.3000 millivolts |
| Quiescent Current (IQ) | 300 microamps |
| CMRR | 85 dB |