The TLE2021A is a single, high-speed, low-power, bipolar precision operational amplifier with a maximum supply current of 300 µA, unity-gain bandwidth of 2 MHz, and slew rate of 0.65 V/µs. It operates from 5 V single-supply or ±15 V and offers input offset voltage of 200 µV max, input bias current of 50 nA max, and phase-reversal protection. The device is available in an 8-pin SOIC package and is characterized for operation from -40°C to +85°C. It includes external offset voltage adjustment pins and supports both single and split-supply configurations for low-level signal conditioning.
Excalibur High-Speed Low-Power Precision Operational Amplifier 8-SOIC
Operational Amplifier, 1 Func, 500uV Offset-Max, BIPolar, PDSO8
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2021ACDG4 | TLE2021ACDG4 |
| Product Name | TLE2021A Excalibur High-Speed Low-Power Precision Operational Amplifier | |
| Standards | RoHS | RoHS |
| Supply Voltage (VS) | 4 to 40 volts | |
| VOS | 0.3000 millivolts | |
| Quiescent Current (IQ) | 300 microamps | |
| CMRR | 85 dB |