Manufacturer: Texas Instruments
Win Source Part Number: 1269224-TLC7725QP
Packaging: Tube
Type: Simple Reset/Power-On Reset
Mounting Style: Through Hole
Output: Push-Pull, Totem Pole
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 1.1ms Minimum
Voltage - Threshold: 2.25V
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Family Part Number: TLC7725
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supervisor Push-Pull, Totem Pole 1 Channel 8-PDIP
1-Ch Power Supply Monitor, 2.18-2.32V, 6V Max, DIP-8 Product overview: TLC7725QP from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.32V, 6V, DIP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.32V, 6V, DIP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TLC7725QP can be used for catalog matching and distributor lookup.
IC SUPERVISOR 1 CHANNEL 8DIP
Supervisor Push-Pull, Totem Pole 1 Channel 8-PDIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1269224-TLC7725QP | 296-13360-5-ND | 691-TLC7725QP | TLC7725QP | TLC7725QP |
| Product Name | PMIC - PMIC - Supervisors - TLC7725QP | Supervisors | 2.32V 6V DIP Voltage Supervisor IC | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors |
| Number of Supplies | 1; 1 | 1 | |||
| Output Options | Inverting; Active Low; Active High | Active Low; Active High; Push-Pull, Totem Pole | |||
| Type | DIP | DIP; "8-DIP (0.300"", 7.62mm)" | P | DIP; 8-DIP (0.300\", 7.62mm) | |
| Threshold | 2.25 volts | 2.25 volts | 2.25 volts | 2.25 volts |