Micropower Supply Voltage Supervisor 8-SOIC -40 to 125
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.25V, BICMOS, PDSO8
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Supervisory Circuits 2.25V Micropwr Sup
IC SUPERVISOR 1 CHANNEL 8SOIC
IC SUPERVISOR 1 CHANNEL 8SOIC
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
| Texas Instruments | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TLC7725QD | TLC7725QD | 296-3281-5-ND | TLC7725QD | TLC7725QD | TLC7725QD | TLC7725QD |
| Product Name | TLC7725 Micropower Supply Voltage Supervisor | Supervisors | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | Supervisors | |
| Number of Supplies | 1 | 1; 1 | |||||
| Output Options | Active-high,Active-low,Push-pull | Active Low; Active High; Push-Pull, Totem Pole | Push-Pull, Totem Pole | ||||
| Type | PDIP,SOIC,TSSOP | SOIC; SOIC8 | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| IQ | 9 µA | ||||||
| Accuracy | 3.1 % |