Texas Instruments TLC7705M Single Power SVS (5v) W/Pgmmable Time Delay & Push-Pull Outputs TLC7705MJGB

Description
Single Power SVS (5v) W/Pgmmable Time Delay & Push-Pull Outputs 8-CDIP -55 to 125
Request a Quote Datasheet
Description
Single Power SVS (5v) W/Pgmmable Time Delay & Push-Pull Outputs 8-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC7705M Single Power SVS (5v) W/Pgmmable Time Delay & Push-Pull Outputs - TLC7705MJGB - Texas Instruments
Dallas, TX, United States
TLC7705M Single Power SVS (5v) W/Pgmmable Time Delay & Push-Pull Outputs
TLC7705MJGB
TLC7705M Single Power SVS (5v) W/Pgmmable Time Delay & Push-Pull Outputs TLC7705MJGB
Single Power SVS (5v) W/Pgmmable Time Delay & Push-Pull Outputs 8-CDIP -55 to 125

Single Power SVS (5v) W/Pgmmable Time Delay & Push-Pull Outputs 8-CDIP -55 to 125

Buy Now Datasheet
PMIC - PMIC - Supervisors - TLC7705MJGB - 983141-TLC7705MJGB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TLC7705MJGB
983141-TLC7705MJGB
PMIC - PMIC - Supervisors - TLC7705MJGB 983141-TLC7705MJGB
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 983141-TLC7705MJGB Length: 9.6 mm Mounting: SMD (SMT) Power Dissipation: 1.05 W Thickness: 4.57 mm Height: 5.08 mm Number of Pins: 8 Quiescent Current: 9 µA Watchdog Timer: No Width: 6.67 mm Categories: PMIC - Supervisors Case / Package: CDIP Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8542390000, 8542390000 Max Power Dissipation: 1.05 W Max Supply Voltage: 6 V Min Supply Voltage: 2 V Max Supply Current: 16 µA Max Reset Threshold Voltage: 4.63 V Min Reset Threshold Voltage: 4.47 V

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 983141-TLC7705MJGB
Length: 9.6 mm
Mounting: SMD (SMT)
Power Dissipation: 1.05 W
Thickness: 4.57 mm
Height: 5.08 mm
Number of Pins: 8
Quiescent Current: 9 µA
Watchdog Timer: No
Width: 6.67 mm
Categories: PMIC - Supervisors
Case / Package: CDIP
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8542390000, 8542390000
Max Power Dissipation: 1.05 W
Max Supply Voltage: 6 V
Min Supply Voltage: 2 V
Max Supply Current: 16 µA
Max Reset Threshold Voltage: 4.63 V
Min Reset Threshold Voltage: 4.47 V

Buy Now
Singapore, Singapore
5v Voltage Supervisor IC
691-TLC7705MJGB
5v Voltage Supervisor IC 691-TLC7705MJGB
Single Power SVS (5v) W/Pgmmable Time Delay & Push-Pull Outputs 8-CDIP -55 to 125 Product overview: TLC7705MJGB from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5v. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5v, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TLC7705MJGB can be used for catalog matching and distributor lookup.

Single Power SVS (5v) W/Pgmmable Time Delay & Push-Pull Outputs 8-CDIP -55 to 125 Product overview: TLC7705MJGB from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5v. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5v, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TLC7705MJGB can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TLC7705MJGB
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TLC7705MJGB
SINGLE POWER SVS (5V) W/PGMMABLE

SINGLE POWER SVS (5V) W/PGMMABLE

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TLC7705MJGB 983141-TLC7705MJGB 691-TLC7705MJGB TLC7705MJGB
Product Name TLC7705M Single Power SVS (5v) W/Pgmmable Time Delay & Push-Pull Outputs PMIC - PMIC - Supervisors - TLC7705MJGB 5v Voltage Supervisor IC Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 1
Output Options Active-high,Active-low,Push-pull Inverting
Type CDIP,CFP,LCCC DIP; CDIP CDIP
IQ 9 µA 16 µA
Accuracy 1.8 %
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL432LIAIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Hard To Find - 7705BC - 1133675-7705BC - Win Source Electronics
Specs
Output Options Inverting
View Details