Texas Instruments TLC7705 Single Power SVS (5v) W/Pgmmable Time Delay & Push-Pull Outputs TLC7705IP

Description
Single Power SVS (5v) W/Pgmmable Time Delay & Push-Pull Outputs 8-PDIP -40 to 85
Request a Quote Datasheet
Description
Single Power SVS (5v) W/Pgmmable Time Delay & Push-Pull Outputs 8-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC7705 Single Power SVS (5v) W/Pgmmable Time Delay & Push-Pull Outputs - TLC7705IP - Texas Instruments
Dallas, TX, United States
TLC7705 Single Power SVS (5v) W/Pgmmable Time Delay & Push-Pull Outputs
TLC7705IP
TLC7705 Single Power SVS (5v) W/Pgmmable Time Delay & Push-Pull Outputs TLC7705IP
Single Power SVS (5v) W/Pgmmable Time Delay & Push-Pull Outputs 8-PDIP -40 to 85

Single Power SVS (5v) W/Pgmmable Time Delay & Push-Pull Outputs 8-PDIP -40 to 85

Buy Now Datasheet
PMIC - PMIC - Supervisors - TLC7705IP - 055001-TLC7705IP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TLC7705IP
055001-TLC7705IP
PMIC - PMIC - Supervisors - TLC7705IP 055001-TLC7705IP
Manufacturer: Texas Instruments Win Source Part Number: 055001-TLC7705IP Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 1.1 ms Minimum Voltage - Threshold: 4.55V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP Alternative Parts (Cross-Reference): TLC7705IPWR; TLC7705IPE4; TLC7705ID; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Application Field: Used in Medical, Imaging, Video & Vision

Manufacturer: Texas Instruments
Win Source Part Number: 055001-TLC7705IP
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 1.1 ms Minimum
Voltage - Threshold: 4.55V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP
Alternative Parts (Cross-Reference): TLC7705IPWR; TLC7705IPE4; TLC7705ID;
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Application Field: Used in Medical, Imaging, Video & Vision

Buy Now Datasheet
 - TLC7705IP - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +4.55V, BICMOS, PDIP8

Voltage Supervisor/Reset IC, Fixed, 1 Channel, +4.55V, BICMOS, PDIP8

Supplier's Site Datasheet
Supervisors - 296-3276-5-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-3276-5-ND
Supervisors 296-3276-5-ND
Supervisor Push-Pull, Totem Pole 1 Channel 8-PDIP

Supervisor Push-Pull, Totem Pole 1 Channel 8-PDIP

Buy Now Datasheet
Singapore, Singapore
4.55V 6V 9uA Voltage Supervisor IC
691-TLC7705IP
4.55V 6V 9uA Voltage Supervisor IC 691-TLC7705IP
Voltage Supervisor IC, 4.55V Threshold, 2-6V Supply, 9uA Quiescent, 8-PDIP Product overview: TLC7705IP from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.55V, 6V, 9uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.55V, 6V, 9uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TLC7705IP can be used for catalog matching and distributor lookup.

Voltage Supervisor IC, 4.55V Threshold, 2-6V Supply, 9uA Quiescent, 8-PDIP Product overview: TLC7705IP from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.55V, 6V, 9uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.55V, 6V, 9uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TLC7705IP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TLC7705IP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TLC7705IP
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TLC7705IP
IC SUPERVISOR 1 CHANNEL 8DIP

IC SUPERVISOR 1 CHANNEL 8DIP

Supplier's Site
Voltage Supervisor, 9Ua, 6V, Dip-8; Threshold Voltage Texas Instruments - 26AJ9929 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Supervisor, 9Ua, 6V, Dip-8; Threshold Voltage Texas Instruments
26AJ9929
Voltage Supervisor, 9Ua, 6V, Dip-8; Threshold Voltage Texas Instruments 26AJ9929
VOLTAGE SUPERVISOR, 9UA, 6V, DIP-8; Threshold Voltage:4.55V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:2V; Supply Voltage Max:6V; Reset Type:Active-High, Active-Low; Digital IC Case:DIP; No. of Pins:8Pins; Delay RoHS Compliant: Yes

VOLTAGE SUPERVISOR, 9UA, 6V, DIP-8; Threshold Voltage:4.55V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:2V; Supply Voltage Max:6V; Reset Type:Active-High, Active-Low; Digital IC Case:DIP; No. of Pins:8Pins; Delay RoHS Compliant: Yes

Supplier's Site
Supervisors - TLC7705IP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TLC7705IP
Supervisors TLC7705IP
Supervisor Push-Pull, Totem Pole 1 Channel 8-PDIP

Supervisor Push-Pull, Totem Pole 1 Channel 8-PDIP

Buy Now Datasheet
PMIC - Supervisors - TLC7705IP - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TLC7705IP
PMIC - Supervisors TLC7705IP
IC SUPERVISOR 1 CHANNEL 8DIP

IC SUPERVISOR 1 CHANNEL 8DIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TLC7705IP
Supervisory Circuits TLC7705IP
Supervisory Circuits 4.55V Monitor

Supervisory Circuits 4.55V Monitor

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TLC7705IP 055001-TLC7705IP TLC7705IP 296-3276-5-ND 691-TLC7705IP TLC7705IP 26AJ9929 TLC7705IP TLC7705IP TLC7705IP
Product Name TLC7705 Single Power SVS (5v) W/Pgmmable Time Delay & Push-Pull Outputs PMIC - PMIC - Supervisors - TLC7705IP Supervisors 4.55V 6V 9uA Voltage Supervisor IC Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Voltage Supervisor, 9Ua, 6V, Dip-8; Threshold Voltage Texas Instruments Supervisors PMIC - Supervisors Supervisory Circuits
Number of Supplies 1 1; 1 1 1; 1Monitors 1; 1
Output Options Active-high,Active-low,Push-pull Inverting; Active Low; Active High Active Low; Active High; Push-Pull, Totem Pole Push-Pull, Totem Pole
Type PDIP,SOIC,TSSOP SOP; SSOP; TSSOP; 8-TSSOP DIP; PDIP; PDIP8 DIP; "8-DIP (0.300"", 7.62mm)" P DIP; 8-DIP (0.300\", 7.62mm)
IQ 9 µA 9 µA
Accuracy 1.8 %
Unlock Full Specs
to access all available technical data

Similar Products

TPS3838J25-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3838J25QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Active-low,Open-drain
View Details
5 suppliers
IC BATT CHRG MGMT LI-ION 24VQFN - 815-BQ24161BRGER - Utmel Electronic Limited
Specs
Type 24-VFQFN Exposed Pad
Pins 24
IQ 5000 µA
View Details