1-Ch Power Supply Monitor IC, 2.56-2.7V, 6V, 9uA, PDIP-8 Product overview: TLC7703QP from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, 6V, 9uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.7V, 6V, 9uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TLC7703QP can be used for catalog matching and distributor lookup.
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.63V, BICMOS, PDIP8
Supervisor Push-Pull, Totem Pole 1 Channel 8-PDIP
IC SUPERVISOR 1 CHANNEL 8DIP
Supervisor Push-Pull, Totem Pole 1 Channel 8-PDIP
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-TLC7703QP | TLC7703QP | 296-13359-5-ND | TLC7703QP | TLC7703QP |
| Product Name | 2.7V 6V 9uA Voltage Supervisor IC | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | |
| Number of Supplies | 1 | ||||
| Type | P | DIP; PDIP; PDIP8 | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; 8-DIP (0.300\", 7.62mm) | |
| IQ | 9 µA | ||||
| Supply Voltage | 2 to 6 volts |