Texas Instruments PMIC - PMIC - Supervisors - TLC7703QDR TLC7703QDR

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1099645-TLC7703QDR Mounting: SMD (SMT) Power Dissipation: 725 mW Number of Pins: 8 Number of Voltages Monitored: 1 Watchdog Timer: No Categories: PMIC - Supervisors Case / Package: SOIC Operating Supply Current: 9 µA Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 725 mW Max Supply Voltage: 6 V Min Supply Voltage: 2 V Max Reset Threshold Voltage: 2.7 V Min Reset Threshold Voltage: 2.56 V Overvoltage Threshold: 2.7 V Undervoltage Threshold: 2.63 V
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1099645-TLC7703QDR Mounting: SMD (SMT) Power Dissipation: 725 mW Number of Pins: 8 Number of Voltages Monitored: 1 Watchdog Timer: No Categories: PMIC - Supervisors Case / Package: SOIC Operating Supply Current: 9 µA Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 725 mW Max Supply Voltage: 6 V Min Supply Voltage: 2 V Max Reset Threshold Voltage: 2.7 V Min Reset Threshold Voltage: 2.56 V Overvoltage Threshold: 2.7 V Undervoltage Threshold: 2.63 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - TLC7703QDR - 1099645-TLC7703QDR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TLC7703QDR
1099645-TLC7703QDR
PMIC - PMIC - Supervisors - TLC7703QDR 1099645-TLC7703QDR
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1099645-TLC7703QDR Mounting: SMD (SMT) Power Dissipation: 725 mW Number of Pins: 8 Number of Voltages Monitored: 1 Watchdog Timer: No Categories: PMIC - Supervisors Case / Package: SOIC Operating Supply Current: 9 µA Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 725 mW Max Supply Voltage: 6 V Min Supply Voltage: 2 V Max Reset Threshold Voltage: 2.7 V Min Reset Threshold Voltage: 2.56 V Overvoltage Threshold: 2.7 V Undervoltage Threshold: 2.63 V

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1099645-TLC7703QDR
Mounting: SMD (SMT)
Power Dissipation: 725 mW
Number of Pins: 8
Number of Voltages Monitored: 1
Watchdog Timer: No
Categories: PMIC - Supervisors
Case / Package: SOIC
Operating Supply Current: 9 µA
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Power Dissipation: 725 mW
Max Supply Voltage: 6 V
Min Supply Voltage: 2 V
Max Reset Threshold Voltage: 2.7 V
Min Reset Threshold Voltage: 2.56 V
Overvoltage Threshold: 2.7 V
Undervoltage Threshold: 2.63 V

Buy Now
Singapore, Singapore
5V SOIC Voltage Supervisor IC
691-TLC7703QDR
5V SOIC Voltage Supervisor IC 691-TLC7703QDR
Volt Supervisor Supply 5V 8-Pin SOIC T/R Product overview: TLC7703QDR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TLC7703QDR can be used for catalog matching and distributor lookup.

Volt Supervisor Supply 5V 8-Pin SOIC T/R Product overview: TLC7703QDR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TLC7703QDR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1099645-TLC7703QDR 691-TLC7703QDR
Product Name PMIC - PMIC - Supervisors - TLC7703QDR 5V SOIC Voltage Supervisor IC
Number of Supplies 1; 1 1
Features Watchdog Timer
Output Options Inverting
Type SOIC; SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8091ART-R2 - 859710-AD8091ART-R2 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-5
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage References - 2060273P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details