Texas Instruments TLC7703 Single SVS For 3.0V Systems W/Programmable Time Delay TLC7703QD

Description
Single SVS For 3.0V Systems W/Programmable Time Delay 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Single SVS For 3.0V Systems W/Programmable Time Delay 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC7703 Single SVS For 3.0V Systems W/Programmable Time Delay - TLC7703QD - Texas Instruments
Dallas, TX, United States
TLC7703 Single SVS For 3.0V Systems W/Programmable Time Delay
TLC7703QD
TLC7703 Single SVS For 3.0V Systems W/Programmable Time Delay TLC7703QD
Single SVS For 3.0V Systems W/Programmable Time Delay 8-SOIC -40 to 125

Single SVS For 3.0V Systems W/Programmable Time Delay 8-SOIC -40 to 125

Buy Now Datasheet
PMIC - PMIC - Supervisors - TLC7703QD - 144612-TLC7703QD - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TLC7703QD
144612-TLC7703QD
PMIC - PMIC - Supervisors - TLC7703QD 144612-TLC7703QD
Manufacturer: Texas Instruments Win Source Part Number: 144612-TLC7703QD Packaging: Tube/Rail Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 1.1 ms Minimum Voltage - Threshold: 2.63V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 144612-TLC7703QD
Packaging: Tube/Rail
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 1.1 ms Minimum
Voltage - Threshold: 2.63V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - TLC7703QD - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.63V, BICMOS, PDSO8

Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.63V, BICMOS, PDSO8

Supplier's Site Datasheet
Supervisors - 296-2610-5-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-2610-5-ND
Supervisors 296-2610-5-ND
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Buy Now Datasheet
Singapore, Singapore
2.7V 16uA SOIC Voltage Supervisor IC
691-TLC7703QD
2.7V 16uA SOIC Voltage Supervisor IC 691-TLC7703QD
Voltage Supervisor IC, 2.56-2.7V, 16uA, 8-SOIC, Push-Pull Product overview: TLC7703QD from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, 16uA, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.7V, 16uA, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TLC7703QD can be used for catalog matching and distributor lookup.

Voltage Supervisor IC, 2.56-2.7V, 16uA, 8-SOIC, Push-Pull Product overview: TLC7703QD from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, 16uA, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.7V, 16uA, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TLC7703QD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TLC7703QD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TLC7703QD
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TLC7703QD
IC SUPERVISOR 1 CHANNEL 8SOIC

IC SUPERVISOR 1 CHANNEL 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
TLC7703QD
Supervisory Circuits TLC7703QD
Supervisory Circuits 2.63V Micropwr V Sup

Supervisory Circuits 2.63V Micropwr V Sup

Buy Now Datasheet
Supervisors - TLC7703QD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TLC7703QD
Supervisors TLC7703QD
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TLC7703QD 144612-TLC7703QD TLC7703QD 296-2610-5-ND 691-TLC7703QD TLC7703QD TLC7703QD TLC7703QD
Product Name TLC7703 Single SVS For 3.0V Systems W/Programmable Time Delay PMIC - PMIC - Supervisors - TLC7703QD Supervisors 2.7V 16uA SOIC Voltage Supervisor IC Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits Supervisors
Number of Supplies 1 1; 1 1
Output Options Active-high,Active-low,Push-pull Inverting; Active Low; Active High Active Low; Active High; Push-Pull, Totem Pole
Type PDIP,SOIC,TSSOP,WAFERSALE SOIC; 8-SOIC SOIC; SOIC8 SOIC; "8-SOIC (0.154"", 3.90mm Width)" D SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
IQ 9 µA 9 µA
Accuracy 2.7 %
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - BQ2011SN-D118G4 - 1027901-BQ2011SN-D118G4 - Win Source Electronics
Specs
Output Options Inverting
Type D
Pins 16
View Details
Voltage Regulators - Linear - 5962-9584001QPA - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type DIP; CDIP; 8-CDIP (0.300\", 7.62mm)
IQ 480000 µA
View Details
Battery Management - BQ2084RTTR-V140G4 - Quarktwin Technology Ltd.
Specs
Type 36-VFQFN Exposed Pad
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
PMIC - PMIC - Power Management - Specialized - BQ25046DQCT - 1154220-BQ25046DQCT - Win Source Electronics
Specs
Output Options Inverting
IQ 1.10E6 µA
Supply Voltage 3.3 to 9 volts
View Details
2 suppliers