The TLC7701QD is a micropower supply voltage supervisor designed for microcomputer and microprocessor systems. It features a power-on reset generator that asserts a reset signal when the supply voltage (V_DD) reaches 1V, ensuring reliable system initialization. The device monitors the SENSE voltage and maintains the reset output as long as the SENSE voltage is below a defined threshold, with a programmable delay time determined by an external capacitor. This supervisor operates within a supply voltage range of 2V to 6V and has a maximum supply current of 16µA, making it suitable for low-power applications. It is characterized for operation over a temperature range of -40°C to 125°C, which allows for use in various environments, including medical imaging applications. The TLC7701QD also supports power-down control for static RAM with battery backup, enhancing its utility in power-sensitive designs.
Adjustable Single SVS W/Programmable Time Delay 8-SOIC -40 to 125
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 135699-TLC7701QD
Packaging: Tube/Rail
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 1.1 ms Minimum
Voltage - Threshold: 1.1V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Voltage Supervisor IC, 1.1V, 2-6V, 9uA, 8-SOIC, -40C to 125C Product overview: TLC7701QD from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V, 6V, 9uA, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.1V, 6V, 9uA, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TLC7701QD can be used for catalog matching and distributor lookup.
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +1.1V, BICMOS, PDSO8
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Supervisory Circuits 1.1V Monitor
IC SUPERVISOR 1 CHANNEL 8SOIC
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TLC7701QD | 296-3270-5-ND | 135699-TLC7701QD | 691-TLC7701QD | TLC7701QD | TLC7701QD | TLC7701QD | TLC7701QD |
| Product Name | TLC7701 Adjustable Single SVS W/Programmable Time Delay | Supervisors | PMIC - PMIC - Supervisors - TLC7701QD | 1.1V 6V 9uA SOIC Voltage Supervisor IC | Supervisors | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | |
| Number of Supplies | 1 | 1; 1 | 1 | |||||
| Output Options | Active-high,Active-low,Push-pull | Active Low; Active High; Push-Pull, Totem Pole | Inverting; Active Low; Active High | |||||
| Type | PDIP,SOIC,SON,TSSOP | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC | D | SOIC; SOIC8 | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC | |
| IQ | 9 µA | 9 µA | ||||||
| Accuracy | 5.5 % |