Enhanced Product Micropower Supply Voltage Supervisors 8-TSSOP -55 to 125
Supervisor Push-Pull, Totem Pole 1 Channel 8-TSSOP
Supervisory Circuits EP Vltg Sup (customizable)
IC SUPERVISOR 1 CHANNEL 8TSSOP
Supervisor Push-Pull, Totem Pole 1 Channel 8-TSSOP
IC SUPERVISOR 1 CHANNEL 8TSSOP
| Texas Instruments | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TLC7701MPWREPG4 | TLC7701MPWREPG4-ND | TLC7701MPWREPG4 | TLC7701MPWREPG4 | TLC7701MPWREPG4 | TLC7701MPWREPG4 |
| Product Name | TLC7701-EP Enhanced Product Micropower Supply Voltage Supervisors | Supervisors | Supervisory Circuits | PMIC - Supervisors | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Number of Supplies | 1 | 1; 1 | ||||
| Output Options | Active-high,Active-low,Push-pull | Active Low; Active High; Push-Pull, Totem Pole | Push-Pull, Totem Pole | |||
| Type | SOIC,TSSOP | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | SSOP; TSSOP | ||
| IQ | 9 µA | |||||
| Accuracy | 5.5 % |