Texas Instruments TLC7701 Adjustable Single SVS W/Programmable Time Delay TLC7701IPWR

Description
Adjustable Single SVS W/Programmable Time Delay 8-TSSOP -40 to 85
Request a Quote Datasheet
Description
Adjustable Single SVS W/Programmable Time Delay 8-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC7701 Adjustable Single SVS W/Programmable Time Delay - TLC7701IPWR - Texas Instruments
Dallas, TX, United States
TLC7701 Adjustable Single SVS W/Programmable Time Delay
TLC7701IPWR
TLC7701 Adjustable Single SVS W/Programmable Time Delay TLC7701IPWR
Adjustable Single SVS W/Programmable Time Delay 8-TSSOP -40 to 85

Adjustable Single SVS W/Programmable Time Delay 8-TSSOP -40 to 85

Buy Now Datasheet
PMIC - PMIC - Supervisors - TLC7701IPWR - 032739-TLC7701IPWR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TLC7701IPWR
032739-TLC7701IPWR
PMIC - PMIC - Supervisors - TLC7701IPWR 032739-TLC7701IPWR
Manufacturer: Texas Instruments Win Source Part Number: 032739-TLC7701IPWR Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 1.1 ms Minimum Voltage - Threshold: 1.1V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 032739-TLC7701IPWR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 1.1 ms Minimum
Voltage - Threshold: 1.1V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1.1V 6V 9uA TSSOP Voltage Supervisor IC
691-TLC7701IPWR
1.1V 6V 9uA TSSOP Voltage Supervisor IC 691-TLC7701IPWR
Voltage Supervisor IC, 1.1V, 2-6V, 9uA, TSSOP Product overview: TLC7701IPWR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V, 6V, 9uA, TSSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.1V, 6V, 9uA, TSSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TLC7701IPWR can be used for catalog matching and distributor lookup.

Voltage Supervisor IC, 1.1V, 2-6V, 9uA, TSSOP Product overview: TLC7701IPWR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V, 6V, 9uA, TSSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.1V, 6V, 9uA, TSSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TLC7701IPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - 296-2609-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-2609-2-ND
Supervisors 296-2609-2-ND
Supervisor Push-Pull, Totem Pole 1 Channel 8-TSSOP

Supervisor Push-Pull, Totem Pole 1 Channel 8-TSSOP

Buy Now Datasheet
Supervisors - 296-2609-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-2609-1-ND
Supervisors 296-2609-1-ND
Supervisor Push-Pull, Totem Pole 1 Channel 8-TSSOP

Supervisor Push-Pull, Totem Pole 1 Channel 8-TSSOP

Buy Now Datasheet
Supervisors - 296-2609-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-2609-6-ND
Supervisors 296-2609-6-ND
Supervisor Push-Pull, Totem Pole 1 Channel 8-TSSOP

Supervisor Push-Pull, Totem Pole 1 Channel 8-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TLC7701IPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TLC7701IPWR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TLC7701IPWR
IC SUPERVISOR 1 CHANNEL 8TSSOP

IC SUPERVISOR 1 CHANNEL 8TSSOP

Supplier's Site
PMIC - Supervisors - TLC7701IPWR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TLC7701IPWR
PMIC - Supervisors TLC7701IPWR
IC SUPERVISOR 1 CHANNEL 8TSSOP

IC SUPERVISOR 1 CHANNEL 8TSSOP

Supplier's Site Datasheet
Voltage Supervisor, 9Ua, 6V, Tssop-8; Threshold Voltage Texas Instruments - 26AJ9927 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Supervisor, 9Ua, 6V, Tssop-8; Threshold Voltage Texas Instruments
26AJ9927
Voltage Supervisor, 9Ua, 6V, Tssop-8; Threshold Voltage Texas Instruments 26AJ9927
VOLTAGE SUPERVISOR, 9UA, 6V, TSSOP-8; Threshold Voltage:1.1V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:2V; Supply Voltage Max:6V; Reset Type:Active-High, Active-Low; Digital IC Case:TSSOP; No. of Pins:8Pins; Delay RoHS Compliant: Yes

VOLTAGE SUPERVISOR, 9UA, 6V, TSSOP-8; Threshold Voltage:1.1V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:2V; Supply Voltage Max:6V; Reset Type:Active-High, Active-Low; Digital IC Case:TSSOP; No. of Pins:8Pins; Delay RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
TLC7701IPWR
Supervisory Circuits TLC7701IPWR
Supervisory Circuits 1.1V Monitor

Supervisory Circuits 1.1V Monitor

Buy Now Datasheet
Supervisors - TLC7701IPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TLC7701IPWR
Supervisors TLC7701IPWR
Supervisor Push-Pull, Totem Pole 1 Channel 8-TSSOP

Supervisor Push-Pull, Totem Pole 1 Channel 8-TSSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TLC7701IPWR 032739-TLC7701IPWR 691-TLC7701IPWR 296-2609-2-ND TLC7701IPWR TLC7701IPWR 26AJ9927 TLC7701IPWR TLC7701IPWR
Product Name TLC7701 Adjustable Single SVS W/Programmable Time Delay PMIC - PMIC - Supervisors - TLC7701IPWR 1.1V 6V 9uA TSSOP Voltage Supervisor IC Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors Voltage Supervisor, 9Ua, 6V, Tssop-8; Threshold Voltage Texas Instruments Supervisory Circuits Supervisors
Number of Supplies 1 1; 1 1 1; 1 1; 1Monitors
Output Options Active-high,Active-low,Push-pull Inverting; Active Low; Active High Active Low; Active High; Push-Pull, Totem Pole Push-Pull, Totem Pole
Type PDIP,SOIC,SON,TSSOP SOP; SSOP; TSSOP; 8-TSSOP TSSOP TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SSOP; TSSOP SOP; SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
IQ 9 µA 9 µA
Accuracy 5.5 %
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - BQ2502MA - 1024431-BQ2502MA - Win Source Electronics
Specs
Output Options Inverting
Pins 12
View Details
Voltage Reference - ATL431BIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - ATL432LIBQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
TPS3828-33-Q1 Automotive Catalog Processor Supervisory Circuits - 2T28-33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Open Drain; Active-low,Open-drain
View Details
7 suppliers