Texas Instruments TLC7701 Adjustable Single SVS W/Programmable Time Delay TLC7701IPW

Description
Adjustable Single SVS W/Programmable Time Delay 8-TSSOP -40 to 85
Request a Quote Datasheet
Description
Adjustable Single SVS W/Programmable Time Delay 8-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC7701 Adjustable Single SVS W/Programmable Time Delay - TLC7701IPW - Texas Instruments
Dallas, TX, United States
TLC7701 Adjustable Single SVS W/Programmable Time Delay
TLC7701IPW
TLC7701 Adjustable Single SVS W/Programmable Time Delay TLC7701IPW
Adjustable Single SVS W/Programmable Time Delay 8-TSSOP -40 to 85

Adjustable Single SVS W/Programmable Time Delay 8-TSSOP -40 to 85

Buy Now Datasheet
Supervisors - 296-2609-5-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-2609-5-ND
Supervisors 296-2609-5-ND
Supervisor Push-Pull, Totem Pole 1 Channel 8-TSSOP

Supervisor Push-Pull, Totem Pole 1 Channel 8-TSSOP

Buy Now Datasheet
PMIC - PMIC - Supervisors - TLC7701IPW - 081476-TLC7701IPW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TLC7701IPW
081476-TLC7701IPW
PMIC - PMIC - Supervisors - TLC7701IPW 081476-TLC7701IPW
Manufacturer: Texas Instruments Win Source Part Number: 081476-TLC7701IPW Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 1.1 ms Minimum Voltage - Threshold: 1.1V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 081476-TLC7701IPW
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 1.1 ms Minimum
Voltage - Threshold: 1.1V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1.1V 6V 9uA TSSOP Voltage Supervisor IC
691-TLC7701IPW
1.1V 6V 9uA TSSOP Voltage Supervisor IC 691-TLC7701IPW
Voltage Supervisor IC, 1.1V, 2-6V, 9uA, TSSOP Product overview: TLC7701IPW from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V, 6V, 9uA, TSSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.1V, 6V, 9uA, TSSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TLC7701IPW can be used for catalog matching and distributor lookup.

Voltage Supervisor IC, 1.1V, 2-6V, 9uA, TSSOP Product overview: TLC7701IPW from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V, 6V, 9uA, TSSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.1V, 6V, 9uA, TSSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TLC7701IPW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Supervisors - TLC7701IPW - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TLC7701IPW
PMIC - Supervisors TLC7701IPW
IC SUPERVISOR 1 CHANNEL 8TSSOP

IC SUPERVISOR 1 CHANNEL 8TSSOP

Supplier's Site Datasheet
Supervisors - TLC7701IPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TLC7701IPW
Supervisors TLC7701IPW
Supervisor Push-Pull, Totem Pole 1 Channel 8-TSSOP

Supervisor Push-Pull, Totem Pole 1 Channel 8-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TLC7701IPW
Supervisory Circuits TLC7701IPW
Supervisory Circuits 1.1V Monitor

Supervisory Circuits 1.1V Monitor

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TLC7701IPW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TLC7701IPW
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TLC7701IPW
IC SUPERVISOR 1 CHANNEL 8TSSOP

IC SUPERVISOR 1 CHANNEL 8TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TLC7701IPW 296-2609-5-ND 081476-TLC7701IPW 691-TLC7701IPW TLC7701IPW TLC7701IPW TLC7701IPW TLC7701IPW
Product Name TLC7701 Adjustable Single SVS W/Programmable Time Delay Supervisors PMIC - PMIC - Supervisors - TLC7701IPW 1.1V 6V 9uA TSSOP Voltage Supervisor IC PMIC - Supervisors Supervisors Supervisory Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 1 1; 1 1 1; 1
Output Options Active-high,Active-low,Push-pull Active Low; Active High; Push-Pull, Totem Pole Inverting; Active Low; Active High Push-Pull, Totem Pole
Type PDIP,SOIC,SON,TSSOP TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 8-TSSOP TSSOP SOP; SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) SSOP; TSSOP
IQ 9 µA 9 µA
Accuracy 5.5 %
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431AIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
TPS3823-33-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input and Manual Reset - 2U3823-33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active-low,Push-pull
View Details
7 suppliers
Voltage Reference - ATL431LIAQDBZRQ1 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thermal Management - AMC6821SQDBQRQ1 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details