Texas Instruments TLC7701 Adjustable Single SVS W/Programmable Time Delay TLC7701IP

Description
Adjustable Single SVS W/Programmable Time Delay 8-PDIP -40 to 85
Request a Quote Datasheet
Description
Adjustable Single SVS W/Programmable Time Delay 8-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC7701 Adjustable Single SVS W/Programmable Time Delay - TLC7701IP - Texas Instruments
Dallas, TX, United States
TLC7701 Adjustable Single SVS W/Programmable Time Delay
TLC7701IP
TLC7701 Adjustable Single SVS W/Programmable Time Delay TLC7701IP
Adjustable Single SVS W/Programmable Time Delay 8-PDIP -40 to 85

Adjustable Single SVS W/Programmable Time Delay 8-PDIP -40 to 85

Buy Now Datasheet
 - TLC7701IP - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +1.1V, BICMOS, PDIP8

Voltage Supervisor/Reset IC, Fixed, 1 Channel, +1.1V, BICMOS, PDIP8

Supplier's Site Datasheet
Supervisors - 296-2608-5-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-2608-5-ND
Supervisors 296-2608-5-ND
Supervisor Push-Pull, Totem Pole 1 Channel 8-PDIP

Supervisor Push-Pull, Totem Pole 1 Channel 8-PDIP

Buy Now Datasheet
Supervisors - TLC7701IP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TLC7701IP
Supervisors TLC7701IP
Supervisor Push-Pull, Totem Pole 1 Channel 8-PDIP

Supervisor Push-Pull, Totem Pole 1 Channel 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TLC7701IP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TLC7701IP
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TLC7701IP
IC SUPERVISOR 1 CHANNEL 8DIP

IC SUPERVISOR 1 CHANNEL 8DIP

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
TLC7701IP
Supervisory Circuits TLC7701IP
Supervisory Circuits 1.1V Monitor

Supervisory Circuits 1.1V Monitor

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TLC7701IP TLC7701IP 296-2608-5-ND TLC7701IP TLC7701IP TLC7701IP
Product Name TLC7701 Adjustable Single SVS W/Programmable Time Delay Supervisors Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits
Number of Supplies 1
Output Options Active-high,Active-low,Push-pull Active Low; Active High; Push-Pull, Totem Pole
Type PDIP,SOIC,SON,TSSOP DIP; PDIP; PDIP8 DIP; "8-DIP (0.300"", 7.62mm)" DIP; 8-DIP (0.300\", 7.62mm)
IQ 9 µA
Accuracy 5.5 %
Unlock Full Specs
to access all available technical data

Similar Products

TPS3307-18M Triple Processor Supervisors - 5962-9959101QPA - Texas Instruments
Specs
Number of Supplies 3
Features Manual Reset
Output Options Active-low,Push-pull
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ20Z45DBTR-V500 - Shenzhen Shengyu Electronics Technology Limited
Specs
Number of Supplies 2; 4
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Thermal Management - AMC6821SDBQRG4 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details