Texas Instruments TLC7701 Adjustable Single SVS W/Programmable Time Delay TLC7701IDR

Description
Adjustable Single SVS W/Programmable Time Delay 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Adjustable Single SVS W/Programmable Time Delay 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC7701 Adjustable Single SVS W/Programmable Time Delay - TLC7701IDR - Texas Instruments
Dallas, TX, United States
TLC7701 Adjustable Single SVS W/Programmable Time Delay
TLC7701IDR
TLC7701 Adjustable Single SVS W/Programmable Time Delay TLC7701IDR
Adjustable Single SVS W/Programmable Time Delay 8-SOIC -40 to 85

Adjustable Single SVS W/Programmable Time Delay 8-SOIC -40 to 85

Buy Now Datasheet
Supervisors - 296-26764-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-26764-1-ND
Supervisors 296-26764-1-ND
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Buy Now Datasheet
Supervisors - 296-26764-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-26764-6-ND
Supervisors 296-26764-6-ND
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Buy Now Datasheet
Supervisors - 296-26764-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-26764-2-ND
Supervisors 296-26764-2-ND
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Supervisors - TLC7701IDR - 032738-TLC7701IDR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TLC7701IDR
032738-TLC7701IDR
PMIC - PMIC - Supervisors - TLC7701IDR 032738-TLC7701IDR
Manufacturer: Texas Instruments Win Source Part Number: 032738-TLC7701IDR Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 1.1 ms Minimum Voltage - Threshold: 1.1V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 032738-TLC7701IDR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 1.1 ms Minimum
Voltage - Threshold: 1.1V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1.1V 6V 9uA SOIC Voltage Supervisor IC
691-TLC7701IDR
1.1V 6V 9uA SOIC Voltage Supervisor IC 691-TLC7701IDR
Voltage Supervisor, 1.1V, 2-6V, 9uA, 8-SOIC, Push-Pull Product overview: TLC7701IDR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V, 6V, 9uA, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.1V, 6V, 9uA, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TLC7701IDR can be used for catalog matching and distributor lookup.

Voltage Supervisor, 1.1V, 2-6V, 9uA, 8-SOIC, Push-Pull Product overview: TLC7701IDR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V, 6V, 9uA, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.1V, 6V, 9uA, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TLC7701IDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TLC7701IDR - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +1.1V, BICMOS, PDSO8

Voltage Supervisor/Reset IC, Fixed, 1 Channel, +1.1V, BICMOS, PDSO8

Supplier's Site Datasheet
Voltage Supervisor, 1.1V, Soic-8; Threshold Voltage Texas Instruments - 26AJ9926 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Supervisor, 1.1V, Soic-8; Threshold Voltage Texas Instruments
26AJ9926
Voltage Supervisor, 1.1V, Soic-8; Threshold Voltage Texas Instruments 26AJ9926
VOLTAGE SUPERVISOR, 1.1V, SOIC-8; Threshold Voltage:1.1V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:2V; Supply Voltage Max:6V; Reset Type:Active-High, Active-Low; Digital IC Case:SOIC; No. of Pins:8Pins; Delay RoHS Compliant: Yes

VOLTAGE SUPERVISOR, 1.1V, SOIC-8; Threshold Voltage:1.1V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:2V; Supply Voltage Max:6V; Reset Type:Active-High, Active-Low; Digital IC Case:SOIC; No. of Pins:8Pins; Delay RoHS Compliant: Yes

Supplier's Site
PMIC - Supervisors - TLC7701IDR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TLC7701IDR
PMIC - Supervisors TLC7701IDR
IC SUPERVISOR 1 CHANNEL 8SOIC

IC SUPERVISOR 1 CHANNEL 8SOIC

Supplier's Site Datasheet
Supervisors - TLC7701IDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TLC7701IDR
Supervisors TLC7701IDR
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TLC7701IDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TLC7701IDR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TLC7701IDR
IC SUPERVISOR 1 CHANNEL 8SOIC

IC SUPERVISOR 1 CHANNEL 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
TLC7701IDR
Supervisory Circuits TLC7701IDR
Supervisory Circuits Single Adj SVS

Supervisory Circuits Single Adj SVS

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TLC7701IDR 296-26764-1-ND 032738-TLC7701IDR 691-TLC7701IDR TLC7701IDR 26AJ9926 TLC7701IDR TLC7701IDR TLC7701IDR TLC7701IDR
Product Name TLC7701 Adjustable Single SVS W/Programmable Time Delay Supervisors PMIC - PMIC - Supervisors - TLC7701IDR 1.1V 6V 9uA SOIC Voltage Supervisor IC Voltage Supervisor, 1.1V, Soic-8; Threshold Voltage Texas Instruments PMIC - Supervisors Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits
Number of Supplies 1 1; 1 1 1; 1Monitors 1; 1
Output Options Active-high,Active-low,Push-pull Active Low; Active High; Push-Pull, Totem Pole Inverting; Active Low; Active High Push-Pull, Totem Pole
Type PDIP,SOIC,SON,TSSOP SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC D SOIC; SOIC8 SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
IQ 9 µA 9 µA
Accuracy 5.5 %
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Management - AMC6821SDBQ - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - ATL431LIAQDBZRQ1 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ20Z65DBTR - Shenzhen Shengyu Electronics Technology Limited
Specs
Number of Supplies 2; 4
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers