Texas Instruments TLC7701 Adjustable Single SVS W/Programmable Time Delay TLC7701ID

Description
Adjustable Single SVS W/Programmable Time Delay 8-SOIC -40 to 85
Request a Quote
Description
Adjustable Single SVS W/Programmable Time Delay 8-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLC7701ID is a micropower supply voltage supervisor designed for use in microcomputer and microprocessor systems. It features a power-on reset generator that asserts a reset signal when the supply voltage (V_DD) reaches 1 V, ensuring system stability during power-up. The device operates within a supply voltage range of 2 V to 6 V and has a maximum supply current of 16 µA, making it suitable for low-power applications. This supervisor includes a precision voltage sensor and a temperature-compensated voltage reference, which enhances its reliability in various operating conditions. The reset output remains active as long as the monitored SENSE voltage is below the defined threshold, with a programmable delay time that can be set using an external capacitor. The TLC7701ID is characterized for operation over a temperature range of -55°C to 125°C, making it suitable for demanding environments, including medical imaging applications. Additionally, the device supports power-down control for static RAM with battery backup, allowing for automatic memory disabling during power loss. The TLC7701ID is available in a compact 3x3 mm DRB package, which can also be offered in a non-magnetic version for specific applications.

Datasheet Summary
Powered by GS/AI

The TLC7701ID is a micropower supply voltage supervisor designed for use in microcomputer and microprocessor systems. It features a power-on reset generator that asserts a reset signal when the supply voltage (V_DD) reaches 1 V, ensuring system stability during power-up. The device operates within a supply voltage range of 2 V to 6 V and has a maximum supply current of 16 µA, making it suitable for low-power applications. This supervisor includes a precision voltage sensor and a temperature-compensated voltage reference, which enhances its reliability in various operating conditions. The reset output remains active as long as the monitored SENSE voltage is below the defined threshold, with a programmable delay time that can be set using an external capacitor. The TLC7701ID is characterized for operation over a temperature range of -55°C to 125°C, making it suitable for demanding environments, including medical imaging applications. Additionally, the device supports power-down control for static RAM with battery backup, allowing for automatic memory disabling during power loss. The TLC7701ID is available in a compact 3x3 mm DRB package, which can also be offered in a non-magnetic version for specific applications.

Suppliers

Company
Product
Description
Supplier Links
TLC7701 Adjustable Single SVS W/Programmable Time Delay - TLC7701ID - Texas Instruments
Dallas, TX, United States
TLC7701 Adjustable Single SVS W/Programmable Time Delay
TLC7701ID
TLC7701 Adjustable Single SVS W/Programmable Time Delay TLC7701ID
Adjustable Single SVS W/Programmable Time Delay 8-SOIC -40 to 85

Adjustable Single SVS W/Programmable Time Delay 8-SOIC -40 to 85

Buy Now Datasheet
Voltage Supervisors - 3569861P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
3569861P
Voltage Supervisors 3569861P
Supply voltage supervisor,TLC7701ID 1.1V

Supply voltage supervisor,TLC7701ID 1.1V

Supplier's Site
Voltage Supervisors - 3569861 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
3569861
Voltage Supervisors 3569861
Supply voltage supervisor,TLC7701ID 1.1V

Supply voltage supervisor,TLC7701ID 1.1V

Supplier's Site
Voltage Supervisors - 1451023 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
1451023
Voltage Supervisors 1451023
Supply voltage supervisor,TLC7701ID 1.1V

Supply voltage supervisor,TLC7701ID 1.1V

Supplier's Site
Singapore, Singapore
1.1V 6V 9uA SOIC Voltage Supervisor IC
691-TLC7701ID
1.1V 6V 9uA SOIC Voltage Supervisor IC 691-TLC7701ID
Voltage Supervisor, 1.1V, 6V, 9uA, 8-SOIC, PUSH-PULL Product overview: TLC7701ID from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V, 6V, 9uA, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.1V, 6V, 9uA, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TLC7701ID can be used for catalog matching and distributor lookup.

Voltage Supervisor, 1.1V, 6V, 9uA, 8-SOIC, PUSH-PULL Product overview: TLC7701ID from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V, 6V, 9uA, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.1V, 6V, 9uA, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TLC7701ID can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - 296-3268-5-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-3268-5-ND
Supervisors 296-3268-5-ND
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Buy Now Datasheet
 - TLC7701ID - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +1.1V, BICMOS, PDSO8

Voltage Supervisor/Reset IC, Fixed, 1 Channel, +1.1V, BICMOS, PDSO8

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - TLC7701ID - 081474-TLC7701ID - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TLC7701ID
081474-TLC7701ID
PMIC - PMIC - Supervisors - TLC7701ID 081474-TLC7701ID
Manufacturer: Texas Instruments Win Source Part Number: 081474-TLC7701ID Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 1.1 ms Minimum Voltage - Threshold: 1.1V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 081474-TLC7701ID
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 1.1 ms Minimum
Voltage - Threshold: 1.1V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Supervisors - TLC7701ID - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TLC7701ID
Supervisors TLC7701ID
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Buy Now Datasheet
PMIC - Supervisors - TLC7701ID - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TLC7701ID
PMIC - Supervisors TLC7701ID
IC SUPERVISOR 1 CHANNEL 8SOIC

IC SUPERVISOR 1 CHANNEL 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TLC7701ID - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TLC7701ID
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TLC7701ID
IC SUPERVISOR 1 CHANNEL 8SOIC

IC SUPERVISOR 1 CHANNEL 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
TLC7701ID
Supervisory Circuits TLC7701ID
Supervisory Circuits 1.1V Monitor

Supervisory Circuits 1.1V Monitor

Buy Now Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TLC7701ID 3569861P 3569861 691-TLC7701ID 296-3268-5-ND TLC7701ID 081474-TLC7701ID TLC7701ID TLC7701ID TLC7701ID TLC7701ID
Product Name TLC7701 Adjustable Single SVS W/Programmable Time Delay Voltage Supervisors Voltage Supervisors 1.1V 6V 9uA SOIC Voltage Supervisor IC Supervisors PMIC - PMIC - Supervisors - TLC7701ID Supervisors PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits
Number of Supplies 1 1 1 1 1; 1 1; 1
Output Options Active-high,Active-low,Push-pull Active High; Active High Active High; Active High Active Low; Active High; Push-Pull, Totem Pole Inverting; Active Low; Active High Push-Pull, Totem Pole
Type PDIP,SOIC,SON,TSSOP SOIC; Soic D SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; SOIC8 SOIC; 8-SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
IQ 9 µA 9 µA
Accuracy 5.5 %
Unlock Full Specs
to access all available technical data

Similar Products

Hard To Find - 7705AI - 1133674-7705AI - Win Source Electronics
Specs
Output Options Inverting
View Details
Hard To Find - 7702BC - 1133665-7702BC - Win Source Electronics
Specs
Output Options Inverting
View Details
Battery Management - BQ24314DDSGR - Quarktwin Technology Ltd.
Specs
Type 8-WFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details