D/A CONVERTER, 1 FUNC, PARALLEL, 8 BITS INPUT LOADING, 0.1US SETTLING TIME, SOIC-20. FREE 2 YEAR RADWELL WARRANTY
IC DAC 8BIT A-OUT 20SOIC
IC, MDAC, 8BIT, DUAL, SMD; Resolution (Bits):8bit; Sampling Rate:10MSPS; Data Interface:Parallel; Supply Voltage Range:4.75V to 5.25V, 14.5V to 15.5V; ADC / DAC Case Style:SOIC; No. of Pins:20Pins; Input Channel Type:Parallel; RoHS Compliant: Yes
| Radwell International | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Data Acquisition | Signal Conditioners | Digital-to-Analog Converters |
| Product Number | 17192456 | TLC7528CDW | 54AH1576 |
| Product Name | Data Aquisition/Converter IC | Digital to Analog Converters (DAC) | Ic, Mdac, 8Bit, Dual, Smd; Resolution (Bits) Texas Instruments |
| Operating Temperature | 32 to 158 F (0 to 70 C) |