8-Bit, 0.1 us MDAC, Parallel Input, Fast Control Signalling for DSP, Easy Micro Interface 20-PLCC -25 to 85
8 Bit Digital to Analog Converter 1 20-PLCC (9x9)
TLC7524 8-BIT, 0.1 US MDAC, PARA
IC DAC 8BIT A-OUT 20PLCC
TLC7524 8-Bit, 0.1 us MDAC, Parallel Input, Fast Control Signalling for DSP, Easy Micro Interface
Texas Instruments | Quarktwin Technology Ltd. | LIXINC Electronics Co., Limited | Shenzhen Shengyu Electronics Technology Limited | Rochester Electronics | |
---|---|---|---|---|---|
Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
Product Number | TLC7524IFN | TLC7524IFN | TLC7524IFN | TLC7524IFN | TLC7524IFN |
Product Name | TLC7524 8-Bit, 0.1 us MDAC, Parallel Input, Fast Control Signalling for DSP, Easy Micro Interface | Digital to Analog Converters (DAC) | Integrated Circuits | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | |
Interface Type | Parallel | Parallel | Parallel | ||
Package Type | PDIP,PLCC,SO,SOIC,TSSOP | 20-LCC (J-Lead) | Bulk | 20-LCC (J-Lead) | PLCC; PLCC20 |
Screening Level | Catalog | ||||
Resolution | 8 bits | 8 bits | |||
INL | 0.5000 LSB |