The TLC7135 is a 4.5-bit analog-to-digital converter (ADC) designed for low-speed applications, featuring a maximum sampling rate of 0.003 kSPS. It utilizes true differential inputs and provides multiplexed binary-coded decimal (BCD) output, making it suitable for interfacing with microprocessors and visual displays. The device operates with a typical input current of 1 pA and offers low rollover error of ±1 count maximum, ensuring precision in measurements. Characterized for operation within a temperature range of 0°C to 70°C, the TLC7135 supports autoranging capabilities with over and under-range signals. It is compatible with TTL logic levels and can interface with UARTs for data transfer. The device is manufactured using CMOS technology, which contributes to its efficiency and reliability. The TLC7135 serves as a second source to similar models from other manufacturers, providing flexibility in design choices.
4.5-Bits, 0.003 kSPS ADC, Muxed BCD Output, True Differential Input, 1 Ch. 28-SOIC
4.5-Bits, 0.003 kSPS ADC, Muxed BCD Output, True Differential Input, 1 Ch. 28-SOIC Product overview: TLC7135CDWRG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SOIC, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-TLC7135CDWRG4 can be used for catalog matching and distributor lookup.
IC DRVR 4 1/2 DIGIT 28SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLC7135CDWRG4 | 768-TLC7135CDWRG4 | TLC7135CDWRG4 |
| Product Name | TLC7135 4.5-Bits, 0.003 kSPS ADC, Muxed BCD Output, True Differential Input, 1 Ch. | SOIC Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | Parallel | Parallel | |
| Package Type | PDIP,SOIC | SOIC | SOIC |
| Screening Level | Catalog | ||
| Resolution | 4.5 bits | 14 bits | |
| INL | 0.5000 LSB |